EN
  • EN
  • DE

XC95288XL-10FGG256C

Part No XC95288XL-10FGG256C
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 288MC 10NS 256FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Xilinx Inc.
Packaging Tray
Status Active
Programmable Type In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max 10.0ns
Voltage Supply - Internal 3 V to 3.6 V
Number of Logic Elements/Blocks 16
Number of Macrocells 288
Number of Gates 6400
Number of I/O 192
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 256-FBGA (17x17)
Win Source Part Number 038106-XC95288XL-10FGG256C
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC95288XL-10FGG256C CAD Model

Description

The XC95288XL-10FGG256C is a high-performance Complex Programmable Logic Device (CPLD) from Xilinx Inc., part of the XC9500XL family. It's designed for a wide range of logic integration applications, offering a blend of programmability, speed, and predictability. The FGG256 package refers to a 256-ball Fine-Pitch Ball Grid Array (FBGA), which offers improved thermal and electrical performance compared to other package types.

Applications:

  • High-speed control logic: Implementing state machines and control circuits requiring fast response times.
  • Address decoding: Efficiently decoding memory addresses in embedded systems.
  • Glue logic: Interfacing between different components within a system.
  • Peripheral control: Managing peripherals such as displays, sensors, and actuators.
  • Data path logic: Implementing data manipulation and routing functionalities.

Features:

  • High Performance: A 10 ns propagation delay ensures quick operational speed.
  • In-System Programmable (ISP): Easy reprogramming of the device without needing to remove it from the PCB.
  • 288 Macrocells: Ample configurable logic elements suitable for complex designs.
  • Global Clock Network: Delivers consistent timing across the entirety of the device.
  • Advanced Feature Set: Including output enable control and independent output polarity control.
  • 256-ball Fine-Pitch BGA Package: This package offers excellent thermal and electrical performance, suitable for demanding applications.

Benefits:

  • Reduced Development Time: The ISP feature provides for rapid prototyping and design adjustments.
  • Increased System Performance: High-speed operation enhances the system's overall processing capabilities.
  • Lower System Cost: Consolidation of numerous logic functions into a single device decreases component count.
  • Enhanced Design Flexibility: Configurable logic elements enable adaptation to evolving design needs.
  • Improved Board Layout: The BGA package simplifies board layout, particularly beneficial for high-density designs.

Additional Details:

The XC95288XL-10FGG256C is designed to operate within the commercial temperature range. It's compatible with commonly used design tools and programming hardware. The device's architecture is built on a cascadeable AND-OR array, allowing for effective implementation of intricate logic functions. Its versatile I/O structure supports a wide range of interface standards. The '10' signifies the speed grade, and the 'C' specifies the commercial temperature range.

This CPLD provides an ideal balance of performance, cost, and adaptability, making it a great option for diverse digital logic applications that necessitate a reliable and efficient solution. The FBGA package is particularly suited to environments with high thermal or electrical performance requirements.

You May Also Be Interested in

Intel
MAX V Device Handbook | IC CPLD 64MC 7.5NS 64EQFP
Lowest to $3.5640
Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 20PLCC
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 64MC 4.7NS 48TQFP
Lowest to $9.5461
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Lowest to $12.8699
Lattice Semiconductor Corporation
IC CPLD 8MC 3.5NS 20PLCC
Lowest to $10.8293
Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 20PLCC
Lowest to $1.7764
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs | IC CPLD 128MC 2.7NS 144TQFP
Lowest to $44.2781
Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 20DIP
Lowest to $10.2529
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs | IC CPLD 512MC 5NS 256FTBGA
Lowest to $232.6042

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $170.5882 $170.5882
2+ $152.9412 $305.8824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess