EN
  • EN
  • DE

XC95144XL-TQ100

Part No XC95144XL-TQ100
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - CPLDs(Complex Programmable Logic Devices)
Manufacturer Xilinx Inc.
Win Source Part Number 415622-XC95144XL-TQ100
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC95144XL-TQ100 CAD Model

Description

The XC95144XL-TQ100 is a high-performance Complex Programmable Logic Device (CPLD) from Xilinx's XC9500XL family. This CPLD provides a flexible and cost-effective solution for various digital logic applications. The 'TQ100' indicates that the device comes in a 100-pin Thin Quad Flat Pack (TQFP) package.

Applications:

  • Control Logic
  • Interface Bridging
  • State Machine Implementation
  • Address Decoding
  • Glue Logic

Features:

  • High-Performance CPLD: Delivers fast propagation delays and high system clock frequencies.
  • In-System Programmable (ISP): Allows for convenient programming and reprogramming of the device after it has been mounted on a board.
  • 144 Macrocells: Offers a substantial amount of logic resources for implementing complex designs.
  • 100-Pin TQFP Package: Provides a compact footprint and is suitable for surface-mount assembly.
  • Advanced Architecture: Supports a wide range of logic functions and design styles.
  • Global Clock Buffers: Enables high-speed clock distribution throughout the device.
  • Enhanced Pin Locking: Simplifies board layout and reduces the risk of timing issues.
  • Low Power Consumption: Suitable for applications where power efficiency is a concern.
  • Programmable Ground Pins: Allows designers to optimize ground connections for improved signal integrity.

Benefits:

  • Increased Design Flexibility: The programmable nature of the CPLD enables easy modification and customization of logic functions.
  • Reduced Time-to-Market: The ISP capability allows for rapid prototyping and design iteration.
  • Lower System Cost: The integration of multiple logic functions into a single device reduces component count and board space.
  • Improved System Performance: The high-speed performance of the CPLD enables faster system clock frequencies and reduced propagation delays.
  • Simplified Board Layout: The TQFP package and enhanced pin locking feature simplify board layout and reduce the risk of timing issues.

Additional Details:

The XC95144XL-TQ100 is commonly used in applications requiring programmable logic, such as industrial control systems, communication equipment, and embedded systems. The TQFP package offers a good balance between size and ease of assembly. The ISP feature is particularly useful for applications where firmware updates or design changes are expected after the product has been deployed.

You May Also Be Interested in

Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs | IC CPLD 128MC 7.5NS 100TQFP
Lowest to $26.1134
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic | IC CPLD 8MC 5NS 20PLCC
Lowest to $4.4756
Intel
IC CPLD 440MC 5.4NS 144TQFP
Lowest to $113.0500
Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 20PLCC
Lowest to $1.7764
Lattice Semiconductor Corporation
IC CPLD 8MC 25NS 20PLCC
Lowest to $6.2562
Lattice Semiconductor Corporation
High Performance E 2 CMOS In-System Programmable Logic
Need more? Email Us
Xilinx Inc.
Optimized for 1.8V systems | IC CPLD 256MC 6.7NS 132BGA
Lowest to $33.6163
Lattice Semiconductor Corporation
IC CPLD 64MC 4.7NS 48TQFP
Lowest to $9.5461
Lattice Semiconductor Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess