EN
  • EN
  • DE

XC95144XL-1TQ100CMN

Part No XC95144XL-1TQ100CMN
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - CPLDs(Complex Programmable Logic Devices)
Manufacturer Xilinx Inc.
Win Source Part Number 415620-XC95144XL-1TQ100CMN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC95144XL-1TQ100CMN CAD Model

Description

The XC95144XL-1TQ100CMN is a high-performance Complex Programmable Logic Device (CPLD) from Xilinx's XC9500XL family. This device offers a cost-effective and flexible solution for a wide range of digital logic applications. The XC9500XL series is known for its in-system programmable (ISP) capability, allowing for easy design iteration and field upgrades.

Applications:

  • Address decoding
  • Glue logic
  • I/O interface control
  • Power-up reset distribution
  • FPGA configuration loading

Features:

  • High-performance CPLD: Provides fast propagation delays and high system clock frequencies.
  • In-System Programmable (ISP): Allows for easy programming and reprogramming of the device while it is in the system.
  • 144 Macrocells: Offers a substantial amount of logic resources for implementing complex designs.
  • 100-Pin TQFP Package: Provides a compact footprint for space-constrained applications.
  • Advanced Architecture: Features a flexible architecture that supports a wide range of logic functions.
  • Global Clock Buffers: Enables high-speed clock distribution throughout the device.
  • Enhanced Pin Locking: Simplifies board layout and reduces the risk of timing issues.
  • Low Power Consumption: Suitable for power-sensitive applications.
  • On-Chip Programmable Pull-Up Resistors: Eliminates the need for external pull-up resistors, reducing component count and board space.

Benefits:

  • Increased Design Flexibility: The programmable nature of the CPLD allows for easy modification and customization of logic functions.
  • Reduced Time-to-Market: The ISP capability enables rapid prototyping and design iteration.
  • Lower System Cost: The integration of multiple logic functions into a single device reduces component count and board space.
  • Improved System Performance: The high-speed performance of the CPLD enables faster system clock frequencies and reduced propagation delays.
  • Simplified Board Layout: The enhanced pin locking feature simplifies board layout and reduces the risk of timing issues.

Additional Details:

The XC95144XL-1TQ100CMN operates over a wide voltage range. The TQFP (Thin Quad Flat Package) provides a compact and industry-standard footprint for easy integration into various systems. The '1' in the part number indicates a specific speed grade, typically referring to the propagation delay. This device is commonly used as a cost-effective solution for control logic, interface bridging, and state machine implementations.

You May Also Be Interested in

Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Lowest to $4.8972
Lattice Semiconductor Corporation
IC CPLD 8MC 25NS 20PLCC
Lowest to $6.2562
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic | IC CPLD 8MC 5NS 20PLCC
Lowest to $4.4756
Altera
IC CPLD 512MC 5.5NS 208QFP
Lowest to $360.5346
Intel
MAX V Device Handbook | IC CPLD 64MC 7.5NS 64EQFP
Lowest to $3.5640
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs | IC CPLD 512MC 5NS 256FTBGA
Lowest to $232.6042
Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 20DIP
Lowest to $10.2529
Lattice Semiconductor Corporation
IC CPLD 8MC 3.5NS 20PLCC
Lowest to $10.8293
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs | IC CPLD 128MC 2.7NS 144TQFP
Lowest to $44.2781

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess