EN
  • EN
  • DE

XC7K325T-2FBG900E

Part No XC7K325T-2FBG900E
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 415286-XC7K325T-2FBG900E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC7K325T-2FBG900E CAD Model

Description

The XC7K325T-2FBG900E is a Kintex-7 FPGA from Xilinx. This FPGA provides a balance of performance, power, and cost, making it suitable for a variety of applications. It belongs to the Kintex-7 family, known for its high-performance capabilities and efficient power consumption.

Applications:

  • Wired Communications: Used in networking equipment, switches, and routers.
  • Wireless Communications: Employed in base stations, remote radio heads, and wireless backhaul systems.
  • Broadcast: Utilized in video processing, encoding, and decoding applications.
  • High-Performance Computing: Integrated into servers, data centers, and cloud computing infrastructure.
  • Medical Imaging: Found in advanced medical imaging devices requiring high-speed data processing.

Features:

  • Logic Cells: Features approximately 326,080 logic cells, enabling the implementation of complex digital circuits.
  • Block RAM: Incorporates 16,848 Kbits of block RAM for on-chip data storage.
  • DSP Slices: Includes 840 DSP slices for high-performance signal processing applications.
  • Clock Management: Offers advanced clock management capabilities with integrated clock management tiles (CMTs).
  • High-Speed Transceivers: Supports high-speed serial interfaces for communication with external devices.
  • Package: Housed in a 900-pin Fine-Pitch Ball Grid Array (FBGA) package.
  • Speed Grade: -2 speed grade indicates a specific performance level within the Kintex-7 family.
  • Temperature Grade: E-grade indicates Extended temperature range (-40°C to +125°C Junction).

Benefits:

  • High Performance: Delivers exceptional processing speed and real-time performance.
  • Power Efficiency: Offers optimized power consumption for energy-sensitive applications.
  • Flexibility: Provides a flexible platform for implementing custom hardware accelerators and algorithms.
  • Integration: Integrates various hardware resources, reducing the need for external components.
  • Scalability: Suitable for scalable architectures, enabling the development of high-density systems.

Additional Details:

The XC7K325T-2FBG900E supports a wide range of I/O standards, including LVCMOS, LVTTL, and HSTL. It features advanced security capabilities, such as bitstream encryption and authentication, to protect against unauthorized access. The device is fully supported by Xilinx's Vivado Design Suite, providing a comprehensive development environment for design, simulation, and implementation. It is fabricated using a 28nm process technology. The Kintex-7 family of FPGAs provides a high level of integration and performance for applications requiring advanced signal processing and high-speed connectivity.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 1024 CLBS, 120000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 26 I/O 36UCBGA
Need more? Email Us
Intel
IC FPGA 384 I/O 1152FBGA
Need more? Email Us
Altera
IC FPGA 424 I/O 600BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $970.1493
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Lowest to $310.7143
Lattice Semiconductor Corporation
IC FPGA 79 I/O 100TQFP
Lowest to $31.4578

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $458.7926 $458.7926
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess