EN
  • EN
  • DE

XC5210-3PQ240C

Part No XC5210-3PQ240C
Manufacturer Xilinx Inc.
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0005+
Reference case QFP240
Manufacturer Xilinx Inc.
RoHS State Request Verification
Win Source Part Number 712905-XC5210-3PQ240C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC5210-3PQ240C CAD Model

Description

The XC5210-3PQ240C is a Field-Programmable Gate Array (FPGA) from Xilinx Inc., belonging to the XC5200 series. These FPGAs are designed for implementing custom digital logic circuits. The "PQ240" designation indicates that it comes in a 240-pin Plastic Quad Flat Pack (PQFP) package. The "-3" likely refers to its speed grade, and the "C" indicates commercial temperature range operation.

Applications:

  • Digital Signal Processing (DSP): Implementing custom DSP algorithms.
  • Telecommunications: Protocol implementation, data encoding/decoding.
  • Image Processing: Real-time image processing tasks.
  • Industrial Control: Implementing custom control logic for industrial equipment.
  • Prototyping: Rapid prototyping of digital circuits.

Features:

  • Configurable Logic Blocks (CLBs): Programmable logic elements for implementing custom circuits.
  • Input/Output Blocks (IOBs): Configurable I/O pins for interfacing with external devices.
  • Interconnect Resources: Programmable routing channels for connecting CLBs and IOBs.
  • PQ240 Package: 240-pin Plastic Quad Flat Pack for surface mount assembly.
  • Commercial Temperature Range: Operates within a standard commercial temperature range.

Benefits:

  • Flexibility: Can be reprogrammed to implement different digital circuits.
  • Customization: Allows designers to create highly customized hardware solutions.
  • Rapid Prototyping: Enables quick and easy prototyping of digital designs.
  • Integration: Integrates a large amount of logic into a single chip.

The XC5210-3PQ240C has a specific number of CLBs and IOBs, which can be found in the Xilinx datasheet. The operating voltage is typically 5V or 3.3V, depending on the specific configuration. Details about the internal architecture, timing characteristics, and configuration methods are available in the official Xilinx documentation for the XC5200 family.

You May Also Be Interested in

Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess