The XC4028XLA-09HQ208C is a Field-Programmable Gate Array (FPGA) belonging to the Xilinx XC4000XLA family. This series is characterized by its low-voltage operation, making it suitable for applications where power efficiency is a key requirement. The device is packaged in a 208-pin HQFP (Quad Flat Pack) package, which provides a balance between pin count and ease of handling.
Applications:
- Mobile communication devices
- Portable instrumentation
- Low-power industrial control systems
- Handheld computing devices
- Battery-operated medical equipment
Features
- Low-Voltage Operation: Designed to operate at a lower voltage, typically 3.3V, which significantly reduces power consumption.
- Configurable Logic Blocks (CLBs): The XC4028XLA-09HQ208C contains an array of CLBs that can be configured to implement a wide range of digital logic functions.
- Input/Output Blocks (IOBs): The device features programmable IOBs that provide an interface between the internal logic and external pins.
- Interconnect Resources: A flexible interconnect structure enables signals to be routed between CLBs and IOBs efficiently.
- On-Chip RAM: Includes dedicated block RAM for storing data and implementing memory functions.
- Operating Voltage: Operates at 3.3V.
Benefits
- Power Efficiency: The low-voltage operation of the XC4000XLA family leads to significant power savings, extending battery life in portable applications.
- Design Flexibility: FPGAs offer a high degree of flexibility, allowing designers to implement custom logic functions and modify designs quickly.
- Rapid Prototyping: The programmable nature of FPGAs enables rapid prototyping and reduces time-to-market.
- Cost-Effective: For low to medium volume applications, FPGAs can be more cost-effective than custom ASIC designs.
- Reprogrammability: FPGAs can be reprogrammed in the field, allowing for bug fixes and feature enhancements after deployment.
Additional Details: The XC4028XLA-09HQ208C is programmed using Xilinx development tools, which provide a comprehensive environment for design entry, simulation, and implementation. The device supports a variety of design methodologies, including schematic capture and hardware description languages (HDLs) such as VHDL and Verilog. The "-09" indicates a specific speed grade within the XC4000XLA family. The HQ208 package offers a good balance between pin count and package size, making it suitable for a variety of applications.