The XC4003-5PC84I is a Field Programmable Gate Array (FPGA) from Xilinx Inc. It belongs to the XC4000 series, known for its versatility and use in various digital logic applications. FPGAs are programmable integrated circuits that allow designers to implement custom logic circuits after manufacturing.
Applications:
- Digital Signal Processing (DSP)
- Telecommunications Equipment
- Industrial Control Systems
- Medical Imaging
- Aerospace and Defense Systems
- Prototyping of Custom Logic Circuits
Features:
- Configurable Logic Blocks (CLBs)
- Input/Output Blocks (IOBs)
- Programmable Interconnect
- On-chip memory
- 84-Pin PLCC Package
- -5 Speed Grade
Benefits:
- Flexibility to implement custom logic functions
- Reprogrammability allows for design changes without replacing hardware
- Fast prototyping and development cycle
- High performance for demanding applications
- Integration of multiple functions into a single chip
Specifications:
The XC4003-5PC84I contains a specific number of CLBs and IOBs, defining its logic capacity. It operates at a certain voltage level, often 5V or 3.3V. The -5 denotes the speed grade. The device uses a PLCC (Plastic Leaded Chip Carrier) package. Specific details on the number of CLBs, IOBs, memory capacity, and timing characteristics are available in the Xilinx datasheet for the XC4000 series.