EN
  • EN
  • DE

XC3S1000-4FGG456C0980

Part No XC3S1000-4FGG456C0980
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105303-XC3S1000-4FGG456C0980
Categories Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC3S1000-4FGG456C0980 CAD Model

Description

The Xilinx XC3S1000-4FGG456C0980 is a member of the Spartan-3 family of Field Programmable Gate Arrays (FPGAs). This FPGA offers a cost-effective solution for a wide range of applications requiring programmable logic, embedded processing, and flexible I/O connectivity. The Spartan-3 family is known for its high performance, low power consumption, and ease of use.

Applications

  • Industrial Control Systems: Implementing custom control logic, motor control, and sensor interfaces.
  • Automotive Electronics: Used in infotainment systems, driver assistance systems, and body control modules.
  • Consumer Electronics: Found in set-top boxes, digital TVs, and gaming consoles.
  • Communication Systems: Implementing digital signal processing (DSP) algorithms, protocol converters, and data encryption.
  • Medical Devices: Used in imaging equipment, patient monitoring systems, and diagnostic tools.

Features

  • 1 Million System Gates: Provides a large amount of programmable logic resources for complex designs.
  • High Performance: Offers fast switching speeds and low propagation delays.
  • Flexible I/O: Supports a wide range of I/O standards, including LVTTL, LVCMOS, and differential signaling.
  • Embedded Multipliers: Includes dedicated hardware multipliers for high-speed arithmetic operations.
  • On-Chip Memory: Provides block RAM for data storage and FIFO buffers.
  • Digital Clock Managers (DCMs): Enables precise clock generation and management.
  • 456-Pin Fine-Pitch Ball Grid Array (FBGA) Package: Provides a high pin count for maximum I/O connectivity.

Benefits

  • Reduced System Cost: Offers a cost-effective solution compared to ASICs and other programmable logic devices.
  • Fast Time-to-Market: Enables rapid prototyping and development of custom hardware.
  • Design Flexibility: Allows for easy modification and reconfiguration of designs.
  • Improved System Performance: Provides high-speed processing and efficient data handling.
  • Low Power Consumption: Reduces power requirements and extends battery life in portable applications.

Additional Details

The XC3S1000-4FGG456C0980 is fabricated using a 90nm process technology. It operates at a core voltage of 1.2V. The device includes a specific number of logic cells, block RAM bits, and I/O pins (refer to the Xilinx datasheet for exact values). The “-4” speed grade indicates the relative performance of the device. The “C” indicates commercial temperature grade. The FGG456 package offers a compact footprint and excellent thermal performance. Designers utilize Xilinx's ISE or Vivado design suites to program and configure the FPGA.

You May Also Be Interested in

Altera
IC FPGA 291 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 44 I/O 64UCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 26 I/O 36UCBGA
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us
Altera
IC FPGA 424 I/O 600BGA
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Lowest to $310.7143

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess