The Xilinx XC3S1000-4FG676CES is a Field-Programmable Gate Array (FPGA) from the Spartan-3 family. This FPGA is designed for a wide range of applications requiring flexible and programmable logic solutions. The Spartan-3 family is known for its cost-effectiveness and performance balance, making it suitable for various embedded systems and digital designs.
Applications
- Embedded systems
- Industrial control systems
- Consumer electronics
- Automotive applications
- Communications equipment
Features
- 1,000,000 System Gates: Provides substantial logic capacity for complex designs.
- 676-Pin Fine-Pitch Ball Grid Array (FBGA) Package: Offers high pin density and improved thermal performance.
- 184 Kbits of Distributed RAM: Includes on-chip distributed RAM blocks for data storage.
- 16 Multipliers: Contains dedicated multipliers for high-performance arithmetic operations.
- Digital Clock Managers (DCMs): Provides flexible clock management and frequency synthesis capabilities.
- Fully Supported by Xilinx ISE Design Suite: Compatible with Xilinx's integrated development environment for design, simulation, and implementation.
Benefits
- High Logic Capacity: Enables the implementation of complex and sophisticated digital designs.
- High Pin Density: The FBGA package allows for a large number of I/O connections, facilitating connectivity to external devices.
- On-Chip Memory Resources: Reduces the need for external memory components, saving board space and cost.
- Dedicated Multipliers: Accelerates arithmetic operations, improving overall system performance.
- Flexible Clock Management: DCMs provide precise clock control, enabling optimal system timing.
- Comprehensive Development Support: The Xilinx ISE Design Suite provides a complete set of tools for designing and implementing FPGA-based systems.
Additional Details
The XC3S1000-4FG676CES operates at a core voltage of 1.2V and offers a wide range of I/O standards support. It is manufactured using a 90nm process technology, providing a balance between performance and power consumption. The device is programmed using a JTAG interface. Refer to the Xilinx Spartan-3 family datasheet for detailed specifications, including power consumption, timing characteristics, and pinout information.