EN
  • EN
  • DE

XC3030A-7VQ100

Part No XC3030A-7VQ100
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1170141-XC3030A-7VQ100
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC3030A-7VQ100 CAD Model

Description

The XC3030A-7VQ100 is a Field Programmable Gate Array (FPGA) from Xilinx, belonging to the XC3000 family. This series of FPGAs is known for its flexibility and ability to implement custom digital circuits, making it suitable for diverse applications. The XC3030A-7VQ100 allows designers to configure the internal logic blocks and interconnections, enabling the creation of tailored solutions for specific needs.

Applications

  • Prototyping and development of custom digital circuits
  • Implementation of state machines and control logic
  • Digital signal processing (DSP) applications
  • Data acquisition systems
  • Communication systems
  • Industrial automation
  • Educational and research purposes

Features

  • Configurable Logic Blocks (CLBs): Provide the basic building blocks for implementing logic functions.
  • Input/Output Blocks (IOBs): Allow the device to interface with external components and systems.
  • Programmable Interconnect: Connects CLBs and IOBs, enabling complex circuit designs.
  • On-Chip Memory: Offers memory resources for data storage and manipulation.
  • In-System Programmability: Allows the device to be reconfigured without physical removal.
  • VQ100 Package: A 100-pin Very thin Quad Flat Pack.

Benefits

  • Flexibility: Enables designers to create custom circuits tailored to specific application requirements.
  • Rapid Prototyping: Facilitates quick development and testing of new designs.
  • Cost-Effectiveness: Offers a cost-efficient solution compared to custom ASIC development for smaller volumes.
  • Reduced Time-to-Market: Speeds up the design and development cycle.

Technical Specifications

The XC3030A-7VQ100 features Configurable Logic Blocks (CLBs), each containing look-up tables (LUTs) and flip-flops. The number of CLBs determines the complexity of circuits that can be implemented. The Input/Output Blocks (IOBs) can be configured for various voltage levels and interface standards. The programmable interconnect provides a flexible routing architecture, allowing for complex connections between CLBs and IOBs. The on-chip memory provides storage for data and coefficients. The device is programmed using a dedicated programming interface. The operating voltage and temperature ranges are specified in the device datasheet. Power consumption depends on the application and configuration.

The XC3000 family from Xilinx is a popular choice for applications requiring custom digital logic. The XC3030A-7VQ100 offers a balance of resources and features, making it a suitable option for a wide range of designs.

You May Also Be Interested in

Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Zilog
Need more? Email Us
Xicor Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Inphi Corporation
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess