EN
  • EN
  • DE

XC2V250-4CS144I

Part No XC2V250-4CS144I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description Contact for details
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package BGA
Max Operating Temperature 100 °C
Min Operating Temperature -40 °C
Number of Pins 144
Number of Registers 3072
Operating Supply Voltage 1.5 V
Radiation Hardening No
RAM Size 54 kB
RoHS Compliant
Speed Grade 4
Win Source Part Number 1220389-XC2V250-4CS144I
Categories Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC2V250-4CS144I CAD Model

Description

The XC2V250-4CS144I is a Virtex-II series FPGA (Field-Programmable Gate Array) manufactured by Xilinx. It is a programmable logic device that allows designers to implement custom digital circuits. The Virtex-II family is known for its high performance, high density, and advanced features. The -4 speed grade indicates its performance level, and the CS144 package specifies its physical form factor.

Applications

  • Digital signal processing (DSP)
  • Image processing
  • Networking and telecommunications
  • Aerospace and defense applications
  • Industrial automation
  • Medical imaging

Features

  • 250,000 system gates
  • 144-pin Chip Scale Package (CS144)
  • -4 speed grade (indicating performance level)
  • High-speed SelectIO interfaces
  • Embedded multipliers for DSP applications
  • On-chip RAM blocks
  • Clock management circuitry

Benefits

  • Flexibility to implement custom digital circuits
  • High performance for demanding applications
  • Short time-to-market compared to ASIC designs
  • Reprogrammability for design updates and bug fixes
  • Cost-effective solution for low to medium volume production
  • Reduced system complexity due to integration of multiple functions

Additional Details

The XC2V250-4CS144I requires external configuration memory to store the programmed design. It supports various configuration methods, including JTAG and serial configuration. The device is programmed using Xilinx's ISE or Vivado design software. It operates on a 1.5V core voltage and supports various I/O standards. The datasheet provides detailed information on pin assignments, electrical characteristics, and timing specifications. Consult the Xilinx documentation for further information on design and implementation. This FPGA is often used for prototyping and low-volume production where flexibility and performance are paramount.

You May Also Be Interested in

Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess