EN
  • EN
  • DE

XC2V1500-4FG676C

Part No XC2V1500-4FG676C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412514-XC2V1500-4FG676C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC2V1500-4FG676C CAD Model

Description

The XC2V1500-4FG676C is a high-performance Field Programmable Gate Array (FPGA) from the Virtex-II family manufactured by Xilinx. This FPGA is designed for complex, demanding applications requiring significant logic density and advanced features. The Virtex-II family is well known for its advanced architecture and high-performance capabilities.

Applications:

  • Telecommunications: Used in wireless infrastructure (base stations), optical networking equipment, and data communication systems for tasks like signal processing, data encoding/decoding, and protocol handling.
  • High-Performance Computing (HPC): Deployed in servers, workstations, and data centers for accelerating computationally intensive tasks, custom hardware acceleration, and data analytics.
  • Image and Video Processing: Found in medical imaging systems, broadcast video equipment, and surveillance systems for real-time image processing, video encoding/decoding, and object recognition.
  • Aerospace and Defense: Implemented in radar systems, sonar systems, and electronic warfare applications for high-speed signal processing, data acquisition, and system control.
  • Industrial Automation: Utilized in industrial control systems, robotics, and machine vision systems for real-time control, data processing, and image analysis in automated manufacturing environments.

Features:

  • Logic Capacity: Provides a high number of logic cells (approximately 1,500,000 gates equivalent) enabling implementation of complex digital circuits.
  • On-Chip Memory: Includes substantial Block RAM resources facilitating efficient data storage and retrieval at high speeds.
  • Digital Clock Management (DCMs): Provides flexible and advanced clock management features, including frequency synthesis, clock domain crossing, and clock deskewing.
  • I/O Flexibility: Supports a broad range of I/O standards, including LVTTL, LVCMOS, HSTL, SSTL, and PCI, for versatile connectivity.
  • Configuration Options: Allows configuration through JTAG, serial, or parallel interfaces, providing flexibility in system integration and deployment.
  • Package Type: Comes in a FG676 package (Fine-Pitch Ball Grid Array), offering a high pin count and efficient board-level connectivity.
  • Speed Grade: The '-4' indicates the speed grade, which is representative of the performance grade of this device.

Benefits:

  • High Performance: Delivers exceptional processing capabilities essential for demanding, high-throughput applications.
  • Design Flexibility: Enables designers to tailor digital circuits and algorithms to specific application requirements.
  • Reduced Time-to-Market: Supports rapid prototyping and development, shortening time-to-market cycles for new products.
  • Integration: Facilitates the consolidation of multiple functions into a single device, reducing overall system size and complexity.
  • Reliability: Provides reliable operation, suitable for mission-critical applications requiring robust performance.

Additional Details:

The XC2V1500-4FG676C typically operates at a voltage range of 1.5V. This FPGA supports a variety of I/O standards for broad compatibility. The Virtex-II family uses a 0.15-micron process technology. Proper power supply decoupling, signal integrity management, and thermal management are crucial for reliable operation. Xilinx provides comprehensive design tools and documentation.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 144 CLBS, 36000 GATES
Need more? Email Us
Microchip Technology
IC FPGA 248 I/O 484BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 26 I/O 36UCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 44 I/O 64UCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Altera
IC FPGA 291 I/O 484FBGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $216.4180 $216.4180
2+ $194.0299 $388.0598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 220 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess