EN
  • EN
  • DE

XC2S512-10PQG208C

Part No XC2S512-10PQG208C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412504-XC2S512-10PQG208C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC2S512-10PQG208C CAD Model

Description

The XC2S512-10PQG208C is a member of the Spartan-II family of Field Programmable Gate Arrays (FPGAs) from Xilinx. These devices are known for providing a cost-optimized solution for various applications, balancing performance and price. The Spartan-II family is designed to be versatile and efficient, catering to a wide array of digital logic needs.

Applications:

  • Data Processing: Employed in various data processing systems for efficient computation and manipulation of data streams.
  • Consumer Electronics: Integrated into devices like DVD players, set-top boxes, and digital cameras to provide custom logic functions and enhance performance.
  • Industrial Control: Used in industrial automation equipment, such as programmable logic controllers (PLCs) and motor control systems, for real-time control and monitoring.
  • Telecommunications: Deployed in communication systems for tasks like signal processing, data encoding, and protocol handling.
  • Automotive Systems: Utilized in automotive applications such as engine control units (ECUs) and infotainment systems for real-time data processing and control.

Features:

  • Logic Cells: Offers a specific number of logic cells for implementing custom digital circuits and logic functions.
  • On-Chip RAM: Includes block RAM for efficient data storage and retrieval within the FPGA.
  • Digital Clock Managers (DCMs): Provides flexible clock management capabilities, allowing for frequency synthesis, clock domain crossing, and clock deskewing.
  • I/O Pins: Features a specific number of I/O pins for interfacing with external devices and systems.
  • Configuration Options: Can be configured via various methods, including JTAG, serial, and parallel interfaces.
  • Package Type: Utilizes a PQG208 package (Plastic Quad Flat Pack), which offers a balance of size and pin density.
  • Speed Grade: The "-10" denotes the speed grade, indicating its performance level within the Spartan-II family.

Benefits:

  • Design Flexibility: Enables designers to create custom digital circuits and logic functions tailored to their specific application requirements.
  • Cost-Effectiveness: Provides a cost-optimized solution for high-volume production and price-sensitive applications.
  • Reduced Time-to-Market: Allows for rapid prototyping and development cycles, reducing time-to-market for new products.
  • High Performance: Offers high-speed processing capabilities for demanding digital logic applications.
  • Integration: Consolidates multiple functions into a single device, reducing board space and system complexity.

Additional Details:

The XC2S512-10PQG208C operates at a voltage range of 1.8V or 2.5V. This FPGA provides configurable I/O standards, including LVTTL, LVCMOS, and HSTL, allowing it to interface with a wide range of external devices. The Spartan-II family is fabricated using a 0.18-micron process technology, which enables a good balance of performance and power consumption.

The on-chip block RAM provides efficient storage for data, allowing the FPGA to handle complex data processing tasks. The digital clock managers (DCMs) offer advanced clock management capabilities, allowing for precise control of clock signals within the FPGA. Xilinx provides comprehensive design tools and documentation to assist designers in implementing their logic functions efficiently.

You May Also Be Interested in

Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 79 I/O 100TQFP
Lowest to $31.4578
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us
Altera
IC FPGA 624 I/O 1932FBGA
Need more? Email Us
Actel Corporation
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 26 I/O 36UCBGA
Need more? Email Us
Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $970.1493

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess