EN
  • EN
  • DE

X2C256-7VQG100C

Part No X2C256-7VQG100C
Manufacturer Xilinx Inc.
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Xilinx Inc.
Win Source Part Number 403904-X2C256-7VQG100C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X2C256-7VQG100C CAD Model

Description

The Xilinx X2C256-7VQG100C is a CoolRunner™-II Complex Programmable Logic Device (CPLD) designed for high-performance, low-power applications. This device is part of the CoolRunner-II family, known for its innovative architecture that combines the benefits of both CPLDs and FPGAs. The X2C256-7VQG100C offers a versatile solution for implementing various digital logic functions, making it suitable for a wide range of applications.

Applications

  • Consumer Electronics: Used in set-top boxes, digital TVs, and other consumer electronic devices for implementing control logic and interface functions.
  • Industrial Control Systems: Employed in industrial automation equipment for implementing custom control algorithms and interface logic.
  • Networking Equipment: Integrated into routers, switches, and other networking devices for implementing packet processing and control functions.
  • Automotive Electronics: Used in automotive control systems for implementing custom logic and interface functions.
  • Medical Devices: Incorporated into medical equipment for implementing control logic and data processing functions.

Features

  • 256 Macrocells: Provides 256 macrocells for implementing complex digital logic functions.
  • 100 I/O Pins: Offers 100 input/output pins for flexible connectivity.
  • Fast Propagation Delay: Features a fast propagation delay of 7.0 ns, enabling high-speed operation.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered applications.
  • Advanced Feature Set: Includes advanced features such as clock enable, reset, and JTAG boundary scan.
  • VQG100 Package: Available in a VQG100 (Very thin Quad Flat Pack) package for space-saving designs.
  • In-System Programmable: Allows for easy reprogramming and design updates without removing the device from the system.

Benefits

  • High Performance: Fast propagation delay ensures high-speed operation, improving system performance.
  • Low Power Consumption: Reduces power consumption, extending battery life in portable devices.
  • Flexible Design: Programmable logic allows for flexible design changes and customization.
  • Easy Integration: Compact package and standard interfaces simplify integration into various systems.
  • Cost-Effective: Provides a cost-effective solution for implementing complex digital logic functions.
  • Reliable Operation: Designed for reliable operation in harsh environments.

Additional Details

The Xilinx X2C256-7VQG100C is designed for high-performance and low-power applications, offering a versatile solution for implementing custom digital logic functions. The device's 256 macrocells and 100 I/O pins provide ample resources for complex designs. Its fast propagation delay of 7.0 ns ensures high-speed operation, while its low power consumption makes it suitable for battery-powered and energy-efficient systems. The VQG100 package provides a compact footprint, allowing for space-saving designs. In-system programmability simplifies design updates and maintenance. The X2C256-7VQG100C is ideal for applications requiring a combination of high performance, low power consumption, and design flexibility.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Toshiba Semiconductor and Storage
Lowest to $58.6105
Protek Devices
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Lowest to $32.5000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess