EN
  • EN
  • DE

UF1603CT

Part No UF1603CT
Manufacturer Won-Top Electronics
Catalog Diodes, Rectifiers - Arrays
Description 16A ULTRAFAST GLASS PASSIVATED RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Won-Top Electronics
Win Source Part Number 1276848-UF1603CT
Manufacturer Homepage www.wontop.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UF1603CT CAD Model

Description

The UF1603CT is an ultrafast recovery rectifier manufactured by Won-Top Electronics. This rectifier is designed for applications requiring fast switching speeds and low forward voltage drop. It's commonly used in circuits where high efficiency and minimal power loss are critical, such as in switching mode power supplies (SMPS), inverters, and other high-frequency applications.

Applications:

  • Switching Mode Power Supplies (SMPS)
  • Inverters
  • Freewheeling diodes
  • DC-DC converters
  • High-frequency rectification

Features:

  • Ultrafast recovery time: Enables high-frequency operation with minimal switching losses.
  • Low forward voltage drop: Reduces power dissipation and improves efficiency.
  • High surge current capability: Provides robustness against transient events.
  • High reliability: Ensures stable performance under varying operating conditions.
  • RoHS compliant: Environmentally friendly and compliant with RoHS standards.

Benefits:

  • Improved efficiency: Minimizes power losses in high-frequency applications, leading to energy savings.
  • Enhanced system performance: Faster switching speeds improve the overall performance of power electronic circuits.
  • Increased reliability: High surge current capability protects against voltage spikes and transient events.
  • Reduced heat generation: Low forward voltage drop minimizes heat dissipation, contributing to longer component life.
  • Environmentally friendly: RoHS compliance ensures that the product is free from hazardous substances.

Technical Specifications:

The UF1603CT typically features a maximum repetitive peak reverse voltage (VRRM) of 200V and a maximum average forward rectified current (IF(AV)) of 16A. Its ultrafast reverse recovery time (trr) is typically less than 50ns, enabling high-frequency operation. The forward voltage (VF) is typically around 0.95V at a specified forward current. It is commonly available in a TO-220 or similar package. The operating junction temperature range typically spans from -65°C to +175°C. These specifications make it a reliable component in diverse power electronics applications where both speed and efficiency are paramount.

The device's performance characteristics make it well-suited for applications where minimizing switching losses and maximizing efficiency are critical design considerations. The robust design ensures reliable operation even under demanding operating conditions.

You May Also Be Interested in

IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess