Products specifications Report Issue?

Categories Uncategorized
Manufacturer Wolfson Microelectronics plc
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842336-WM8751LSEF
Ultra Librarian 3D Model Ultra Librarian WM8751LSEF CAD Model

Description

The WM8751LSEF is a compact, low power stereo audio codec from Wolfson Microelectronics (now Cirrus Logic) designed primarily for portable audio applications. This codec combines stereo ADC and DAC functionality with additional features aimed at minimizing power consumption and component count in handheld devices.

Applications:

  • Portable media players
  • Mobile phones
  • Digital voice recorders
  • Portable gaming devices
  • USB audio adapters

Features:

  • Stereo ADC and DAC: Provides high-quality audio recording and playback capabilities.
  • Low Power Consumption: Optimised for battery-powered applications, maximizing battery life.
  • Integrated Headphone Amplifier: Directly drives headphones, reducing the need for external components.
  • Microphone Bias: Supplies bias voltage for electret microphones.
  • Digital Volume Control: Offers precise volume adjustment.
  • I2C Control Interface: Allows for easy configuration and control via a two-wire interface.
  • Flexible Digital Audio Interface: Supports multiple audio data formats including I2S.

Benefits:

  • Excellent Audio Performance: Ensures clear and accurate audio reproduction.
  • Extended Battery Life: Minimises power consumption, allowing for longer playback and recording times.
  • Simplified System Design: Reduces component count and board space requirements.
  • Cost-Effective Solution: Offers a comprehensive audio solution at a competitive price point.
  • Versatile Functionality: Suitable for a wide range of portable audio devices.

Additional Details:

The WM8751LSEF utilizes a sigma-delta modulator for both the ADC and DAC sections, achieving a high signal-to-noise ratio and low distortion. It supports a variety of audio sample rates and data formats. The headphone amplifier is capable of driving a wide range of headphone impedances. The I2C control interface provides access to various configuration settings, including volume control, mute, and power management features. The device is typically available in a small QFN package. Consult the datasheet for detailed electrical characteristics, performance graphs, and application circuit examples.

You May Also Be Interested in

Powtech
Lowest to $0.3764
ECAD model for PT5110E23C-25
Rohm Semiconductor
Need more? Email Us
ECAD model for PTZ5.1A
Powtech
Need more? Email Us
ECAD model for PT4107ESOH
Parade
Lowest to $0.8680
ECAD model for PS8527CTQFN20GTR2-A2
Renesas Electronics America
Need more? Email Us
ECAD model for PS2805C-1-F3-A(ML2)
NIKO-SEM
Need more? Email Us
ECAD model for PV512BA
Rohm Semiconductor
Need more? Email Us
ECAD model for PTZ7.5A
Parade
Lowest to $2.5600
ECAD model for PS8555BTQFN20GTR2-A0
Powtech
Lowest to $82.7659
ECAD model for PT5108X23E-28

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.8278 $73.1120
90+ $1.5006 $135.0540
135+ $1.4540 $196.2900
185+ $1.4062 $260.1470
240+ $1.3596 $326.3040
320+ $1.2186 $389.9520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 16,540 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention