EN
  • EN
  • DE

W9864G2GH-5

Part No W9864G2GH-5
Manufacturer Winbond Electronics
Catalog SDRAM
Description 512K X 4 BANKS X 32BITS SDRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 410539-W9864G2GH-5
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W9864G2GH-5 CAD Model

Description

The W9864G2GH-5 is a high-speed synchronous dynamic random-access memory (SDRAM) from Winbond Electronics. Designed to meet the demands of high-bandwidth applications, this SDRAM provides significant memory capacity and rapid data access, making it well-suited for a variety of performance-critical tasks.

Applications:

  • Gaming Consoles: Enhances game performance with fast and reliable memory access.
  • High-End Graphics Cards: Supports complex graphics rendering and processing.
  • Networking Equipment: Facilitates high-speed data transfer in routers and switches.
  • Digital Signal Processing (DSP) Systems: Provides the memory needed for real-time signal processing.
  • Industrial Automation: Supports memory-intensive tasks in automated systems.

Features:

  • 512Mbit Capacity: Organized as 32Meg x 4 banks x 4/8/16 bits for ample storage.
  • Operating Frequency: Supports frequencies up to 200 MHz for fast data access.
  • Power Supply: Operates on a single 3.3V power supply for simplified power management.
  • LVTTL Compatibility: LVTTL compatible inputs and outputs ensure compatibility with a wide range of devices.
  • Internal Banks: Features 4 internal banks for efficient memory management.
  • Programmable Burst Length: Offers burst lengths of 1, 2, 4, 8, and full page for flexible data transfer.
  • Burst Type: Supports Sequential and Interleave burst types to optimize memory access.
  • Precharge Functions: Includes Auto Precharge and Controlled Precharge for enhanced performance.
  • Refresh Cycles: Maintains data integrity with 8K refresh cycles over 64ms.
  • Packaging Options: Available in various package options, including TSOP and BGA.

Benefits:

  • High Bandwidth: Enables rapid data transfer rates, improving overall system performance.
  • Large Memory Capacity: Provides ample space for storing data and application code.
  • Low Power Consumption: Suitable for power-sensitive applications and devices.
  • Cost-Effective: Delivers a balance between performance and cost efficiency.
  • Easy Integration: Compatible with standard memory controllers and interfaces.

Additional Details:

The W9864G2GH-5 SDRAM uses a synchronous interface, which synchronizes data transfers with a clock signal, resulting in higher data transfer rates compared to asynchronous memory. It is designed to operate at 3.3V, simplifying power supply requirements and reducing power consumption. The device's LVTTL compatible inputs and outputs facilitate easy integration with a broad range of processors and controllers. The programmable burst length and burst type features offer flexibility in optimizing memory access patterns for different applications. The auto precharge and controlled precharge functions streamline memory management, improving overall performance. With a maximum operating frequency of 200MHz, this particular model provides improved performance over its 'EH' counterparts. The 8K refresh cycles over 64ms ensure data integrity. This SDRAM is particularly suitable for applications requiring a combination of high speed, large memory capacity, and low power consumption.

You May Also Be Interested in

Micron Technology Inc.
IC SDRAM 256MBIT 133MHZ 54TSOP
Lowest to $17.7142
Samsung
LPDDR4-4266 256Mx32 (8Gb)
Lowest to $58.2090
Samsung
LPDDR5X-7500 x32 (128Gb)
Need more? Email Us
Micron Technology Inc.
IC SDRAM 4GBIT 800MHZ 96FBGA
Lowest to $58.9553
Micron Technology Inc.
IC DRAM 128GBIT PAR 441TFBGA
Lowest to $624.1792
Micron Technology Inc.
IC DRAM 128GBIT LFBGA
Lowest to $566.1692
NANYA
LPDDR4-3200 1Gx32 (32Gb)
Need more? Email Us
Samsung
LPDDR5X-8533 x32 (64Gb)
Lowest to $95.0599
Micron Technology Inc.
IC SDRAM 64MBIT 167MHZ 54TSOP
Lowest to $23.7000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7988 $60.7808
38+ $3.1173 $118.4574
58+ $3.0203 $175.1774
80+ $2.9222 $233.7760
103+ $2.8251 $290.9853
137+ $2.5329 $347.0073
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess