EN
  • EN
  • DE

W986432EH-6

Part No W986432EH-6
Manufacturer Winbond Electronics
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 410532-W986432EH-6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W986432EH-6 CAD Model

Description

The W986432EH-6 is a high-speed synchronous dynamic random-access memory (SDRAM) from Winbond Electronics. Similar to the DH series, this SDRAM is designed to provide a substantial memory capacity coupled with rapid data accessibility, making it suitable for applications that demand high-performance memory solutions.

Applications:

  • Embedded computing platforms
  • Advanced graphics processing units (GPUs)
  • High-speed networking equipment
  • Digital consumer appliances such as advanced set-top boxes and smart TVs
  • Industrial automation and control systems

Features:

  • 64Mbit memory configuration organized as 4Meg x 4 banks x 16 bits
  • High-frequency operation up to 166 MHz
  • Operates on a single 3.3V power supply
  • Employs LVTTL compatible I/O interfaces
  • Incorporates a 4-bank memory architecture
  • Offers programmable burst lengths (1, 2, 4, 8, and full page)
  • Supports both Sequential and Interleaved burst types
  • Includes Auto Precharge and Controlled Precharge functionalities
  • Maintains data integrity with an 8K refresh cycle over 64ms
  • Available in various packaging options to suit different integration needs

Benefits:

  • Enhanced Data Throughput: Facilitates high-speed data transfer, boosting overall system efficiency.
  • Significant Memory Space: Provides ample storage for both data-intensive applications and complex program codes.
  • Optimized Power Usage: Ideal for battery-operated devices and systems prioritizing energy efficiency.
  • Cost-Effective Solution: Presents a favorable balance between performance capabilities and budgetary considerations.
  • Simplified Integration: Designed for seamless compatibility with standard memory controllers and interfaces.

Additional Details:

The W986432EH-6 SDRAM leverages a synchronous interface, which synchronizes data transfers with a clock signal, enabling faster data exchange compared to asynchronous memory types. It supports multiple operating modes, including burst mode, which allows the transfer of multiple data units in a single operation, thus optimizing data handling efficiency. The inclusion of Auto Precharge and Controlled Precharge features simplifies memory management and improves operational performance. The refresh rate of 8K cycles/64ms ensures reliable data retention. Available in a variety of package formats, this SDRAM accommodates diverse application requirements regarding space and mounting options. This model is particularly well-suited for applications necessitating higher performance, increased memory density, and reduced power consumption.

Operating at 3.3V with LVTTL compatible inputs and outputs, it easily interfaces with a broad spectrum of microprocessors and microcontrollers, making it a versatile choice for various embedded and high-performance computing applications.

You May Also Be Interested in

Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess