EN
  • EN
  • DE

W9825G6KH-6K

Part No W9825G6KH-6K
Manufacturer Winbond Electronics
Catalog SD
Description SD 16Mx16 PC133 Pb-Free Ind
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945805-W9825G6KH-6K
Series *
Ultra Librarian 3D Model Ultra Librarian W9825G6KH-6K CAD Model

Description

The Winbond W9825G6KH-6K is a high-speed synchronous dynamic random access memory (SDRAM) with a capacity of 256M bits, organized as 4 banks x 1M words x 16 bits. It's designed for applications requiring substantial memory bandwidth and low latency, making it suitable for embedded systems, graphics processing, and communication devices.

Applications:

  • Embedded systems
  • Graphics cards
  • Networking devices (routers, switches)
  • Digital signal processing (DSP)
  • Industrial control systems

Features:

  • 256Mbit SDRAM
  • Organized as 4 banks x 1M words x 16 bits
  • Operating frequency up to 166 MHz
  • CAS Latency (CL) of 2 or 3
  • Burst Length of 1, 2, 4, 8, or Full Page
  • Single 3.3V power supply
  • LVTTL compatible inputs and outputs
  • Auto Refresh and Self Refresh modes
  • Available in various package options (e.g., TSOP, FBGA)

Benefits:

  • High Bandwidth: Enables fast data transfer rates, crucial for demanding applications.
  • Low Latency: Minimizes delays in memory access, improving overall system performance.
  • Large Capacity: Provides ample memory space for storing large datasets and complex program code.
  • Low Power Consumption: Helps extend battery life in portable devices and reduces overall energy costs.
  • Easy Integration: Compatible with standard memory controllers and interfaces.

Additional Details:

The W9825G6KH-6K supports various operating modes, including burst read/write operations, auto-refresh, and power-down modes. It is designed to meet the JEDEC standards for SDRAM devices, ensuring compatibility and reliability. The device's temperature range typically extends from 0°C to +70°C, making it suitable for a wide range of operating environments. This SDRAM is a suitable choice for applications requiring a combination of high performance, low power consumption, and large memory capacity.

You May Also Be Interested in

Micron Technology Inc.
Mobile SD 4Mx16 VFBGA
Lowest to $11.6418
Qimonda
Mobile SD 16Mx16 Ind CL2.5
Need more? Email Us
Samsung
Mobile SD 32Mx16 133MHz Ind LP
Lowest to $8.1612
Micron Technology Inc.
SD 4Mx16-75 PC166 Pb-Free
Need more? Email Us
Samsung
Mobile SD 16Mx32
Need more? Email Us
Hynix Semiconductor
Mobile SD 8Mx16 166MHz FBGA
Lowest to $2.4486
Samsung
Mobile SD 8Mx16 133MHz FBGA 3.0V
Need more? Email Us
Micron Technology Inc.
SD 4Mx16-8 PC100 CL2
Need more? Email Us
Micron Technology Inc.
Mobile SD 8Mx16-8 FBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess