The Winbond W9425G6EH-5H is a high-speed DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) chip, engineered for applications where memory bandwidth is a crucial performance factor. It is manufactured by Winbond Electronics, a recognized leader in memory solutions.
Applications
- Graphics cards and embedded graphics solutions
- Gaming consoles
- Set-top boxes and digital media players
- Network routers and switches
- Industrial control systems
- Automotive infotainment systems
- Applications that require fast data processing and storage
Features
- 256Mb (16M x 16) memory array
- DDR (Double Data Rate) architecture: Data is transferred on both edges of the clock signal, effectively doubling the bandwidth
- Clock frequency: up to 200 MHz, enabling a data transfer rate of up to 400 Mbps
- Operating Voltage: 1.8V
- Interface: Standard DDR SDRAM interface
- Package: FBGA (Fine-pitch Ball Grid Array) for space-saving and efficient thermal dissipation
- Internal pipelined operation for increased throughput
- Auto precharge feature for simplified memory management
- RoHS compliant, ensuring environmental responsibility
Benefits
- High bandwidth: DDR technology facilitates fast data transfer, essential for demanding applications
- Adequate capacity: 256Mb storage is sufficient for many embedded and consumer electronics devices
- Low power consumption: 1.8V operation contributes to energy efficiency
- Compact size: FBGA package allows for dense board layouts
- Reliable performance: Winbond's manufacturing expertise ensures stable and consistent operation
- Cost-effective solution for high-performance memory requirements
Additional Details
The W9425G6EH-5H leverages the DDR (Double Data Rate) architecture to achieve a high data transfer rate, sending data on both the rising and falling edges of the clock signal. The internal pipeline design further enhances throughput by allowing concurrent operations. The auto precharge feature simplifies memory management by automatically preparing the memory for the next access cycle. It's crucial to consult the device datasheet for precise timing parameters, operating conditions, and recommended PCB layout guidelines to maximize performance and reliability. The '5H' likely refers to specific speed and timing grades within the W9425G6EH family. The device is carefully designed to balance speed, capacity, and power efficiency for a wide range of applications.