EN
  • EN
  • DE

W83391QS

Part No W83391QS
Manufacturer Winbond Electronics
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Winbond Electronics
Win Source Part Number 410194-W83391QS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W83391QS CAD Model

Description

The Winbond W83391QS is a highly integrated Super I/O controller designed for PC systems. It combines various functions to manage and control system hardware, reducing the need for multiple discrete chips and simplifying motherboard design. This chip provides essential interfaces for legacy devices and system monitoring, contributing to overall system stability and performance.

Applications

  • Desktop PCs
  • Embedded Systems
  • Industrial PCs
  • Motherboard Integration

Features

  • Floppy Disk Controller (FDC): Supports standard floppy disk drives.
  • Parallel Port (LPT): Provides a standard parallel port for printer or other device connections.
  • Serial Ports (UARTs): Includes multiple UARTs for serial communication with peripherals.
  • Infrared (IrDA) Support: Enables wireless communication via infrared.
  • Keyboard Controller: Manages keyboard input.
  • Mouse Interface: Supports PS/2 mouse devices.
  • Hardware Monitoring: Monitors system voltages, temperatures, and fan speeds.
  • GPIO (General Purpose Input/Output) Pins: Offers programmable I/O pins for custom applications.

Benefits

  • Reduced System Cost: Integrates multiple functions into a single chip, lowering the overall component cost.
  • Simplified Motherboard Design: Reduces the number of components required on the motherboard, simplifying layout and manufacturing.
  • Improved System Reliability: Integrated design enhances system stability and reduces potential points of failure.
  • Enhanced System Monitoring: Provides comprehensive hardware monitoring capabilities, enabling proactive system management.
  • Legacy Device Support: Maintains compatibility with older devices, ensuring continued functionality.

Additional Details

The W83391QS typically communicates with the system's Southbridge via the LPC (Low Pin Count) bus. Its power consumption is relatively low, making it suitable for energy-efficient systems. The hardware monitoring features include voltage, temperature, and fan speed sensing, allowing the system to respond to potential issues and prevent damage. The integrated keyboard and mouse controller simplifies the interface to these essential input devices. The chip is usually packaged in a QFP (Quad Flat Package) for easy surface mounting.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
NEC
Lowest to $12.5125
NEC
Lowest to $9.7932
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $32.8367

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess