EN
  • EN
  • DE

W25X64BVZEIG

Part No W25X64BVZEIG
Manufacturer Winbond Electronics
Catalog Flash
Description 64M-BIT SERIAL FLASH MEMORY WITH 4KB SECTORS AND DUAL OUTPUT SPI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 409725-W25X64BVZEIG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W25X64BVZEIG CAD Model

Description

The W25X64BVZEIG is a 64M-bit Serial Flash memory from Winbond, designed for high-performance and reliable data storage. This device utilizes a Serial Peripheral Interface (SPI) to enable efficient communication with a variety of microcontrollers and embedded systems. Its high capacity and robust feature set make it suitable for a wide range of applications.

Applications:

  • Embedded Systems: Ideal for storing firmware, configuration data, and boot code in embedded systems like routers, industrial controllers, and network devices.
  • Consumer Electronics: Used in devices such as set-top boxes, digital TVs, and gaming consoles for storing system software, user data, and multimedia content.
  • Internet of Things (IoT) Devices: Suitable for storing sensor data, application code, and network configurations in IoT devices like smart home appliances, wearables, and industrial sensors.
  • Networking Equipment: Commonly used in routers, switches, and modems for storing boot code, configuration files, and network protocols.
  • Medical Devices: Used in medical equipment for storing calibration data, patient information, and device firmware.

Features:

  • 64M-bit (8M-byte) Capacity: Provides ample storage space for various application needs.
  • SPI Interface: Supports standard, dual, and quad SPI modes for flexible and high-speed data access.
  • Low Power Consumption: Offers low standby and active power consumption, making it suitable for battery-powered devices.
  • Wide Voltage Range: Operates from 2.7V to 3.6V, providing compatibility with a range of power supplies.
  • Page Program: Supports page program mode, allowing up to 256 bytes to be programmed at a time.
  • Sector Erase/Block Erase: Offers flexible erase options with sector erase (4KB) and block erase (32KB/64KB) capabilities.
  • Write Protection: Features hardware and software write protection to prevent accidental data corruption.
  • High Endurance: Withstands up to 100,000 program/erase cycles, ensuring long-term reliability.
  • Data Retention: Retains data for up to 20 years, providing long-term storage capabilities.

Benefits:

  • High Storage Capacity: Allows for storage of large amounts of data and complex firmware.
  • Efficient Data Transfer: The SPI interface enables fast and efficient data transfer, improving system performance.
  • Energy Efficiency: Low power consumption extends battery life in portable devices and reduces overall energy consumption.
  • Flexible Erase Options: Sector and block erase capabilities allow for efficient memory management.
  • Data Integrity: Hardware and software write protection prevent accidental data corruption, ensuring data reliability.
  • Long-Term Reliability: High endurance and data retention ensure long-term data storage and device longevity.

Additional Details:

The W25X64BVZEIG utilizes advanced flash memory technology to deliver high performance and reliability. It supports various SPI modes, including standard SPI, Dual SPI, and Quad SPI, providing flexibility for different system requirements. The device also features a deep power-down mode to further reduce power consumption when not in use. The extended temperature range allows for reliable operation in harsh environments. With its robust feature set and versatile applications, the W25X64BVZEIG is an excellent choice for embedded systems, consumer electronics, and IoT devices requiring high-capacity and reliable storage solutions.

You May Also Be Interested in

Micron Technology Inc.
Need more? Email Us
GigaDevice Semiconductor
IC FLSH 128MBIT SPI/QUAD 21WLCSP / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 120 MHz 21-WLCSP
Lowest to $2.3283
Micron Technology Inc.
NOR Flash Serial-SPI 3V 32Mbit 32M/16M/8M x 1bit/2bit/4bit 7ns 8-Pin SOP-II T/R
Lowest to $3.8626
Micron Technology Inc.
NOR Flash Serial-SPI 2.5V/3V/3.3V 4M-bit 512K x 8 8ns Automotive 8-Pin UFDFPN EP T/R
Lowest to $2.8677
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
Samsung
French Electronic Distributor since 1988
Lowest to $4.0624
Micron Technology Inc.
NOR Flash Parallel 1.8V 64Mbit 4M x 16bit 60ns 56-Pin VFBGA Tray
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 24-BGA (8x6)
Lowest to $10.4290
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 8Mbit 1M x 8bit 12ns 8-Pin SOIC N Tube
Lowest to $2.4597

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess