EN
  • EN
  • DE

W24010-70LE

Part No W24010-70LE
Manufacturer Winbond Electronics
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 409503-W24010-70LE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W24010-70LE CAD Model

Description

The W24010-70LE is a 1 Megabit (128K x 8) Static Random Access Memory (SRAM) device manufactured by Winbond Electronics. This SRAM is designed for applications requiring fast access times and low power consumption. Its asynchronous operation simplifies integration into various embedded systems.

Applications:

  • Embedded Systems: Serves as fast memory for embedded microcontrollers in industrial control systems.
  • Data Logging: Used in data loggers for temporary storage of sensor data before transfer to non-volatile memory.
  • Instrumentation: Used in test and measurement equipment for high-speed data capture and processing.
  • Networking Devices: Used as cache memory in network routers and switches.
  • Automotive Electronics: Provides memory for real-time data processing in automotive control units.

Features:

  • 1 Megabit (128K x 8) memory: Provides storage capacity for code and data.
  • Fast Access Time (70ns): Enables quick retrieval and storage of data.
  • Single 5V power supply: Operates on a standard 5V power supply.
  • Low power consumption: Minimizes power usage, ideal for battery-powered applications.
  • Asynchronous Operation: Simplifies interfacing with microprocessors and other digital logic.
  • TTL compatible inputs and outputs: Allows direct connection to standard TTL logic devices.
  • Available in various packages: DIP and SOIC packages provide flexibility for different board layouts.

Benefits:

  • High-Speed Data Access: Fast access time ensures quick processing and responsiveness.
  • Simplified System Integration: Asynchronous operation reduces the complexity of memory control.
  • Low Power Consumption: Prolongs battery life in portable devices and reduces overall system power requirements.
  • Versatile Applications: Suitable for a wide range of applications due to its balanced performance and power efficiency.
  • Easy to Use: TTL compatibility simplifies interface design.

Additional Details:

The W24010-70LE is designed for reliable operation over a wide temperature range. It is available in both DIP and SOIC packages to accommodate different board mounting requirements. This SRAM is commonly used in applications where data volatility is acceptable and speed is critical. It offers a cost-effective solution for applications that require moderate memory capacity with fast access times.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess