EN
  • EN
  • DE

MKS4D026802A00MSSD

Part No MKS4D026802A00MSSD
Manufacturer WIMA
Catalog Film Capacitors
Description MKS 4 0.068 F 100 VDC 2.5X7X10 P / Film Capacitor
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Film Capacitors
Mfr WIMA
Series *
Package Bulk
Standard Package 5,000
MSL Level 1 (Unlimited)
Win Source Part Number 1351820-MKS4D026802A00MSSD
Ultra Librarian 3D Model Ultra Librarian MKS4D026802A00MSSD CAD Model

Description

The WIMA MKS4D026802A00MSSD is a metallized polyester film capacitor designed for demanding applications requiring high reliability and stability. This capacitor features a robust construction and offers excellent electrical characteristics, making it suitable for various electronic circuits in industrial and automotive environments.

Applications:

  • Automotive Electronics: Used in engine control units (ECUs) and other automotive systems.
  • Industrial Power Supplies: Provides stable DC voltage for power supplies used in industrial equipment.
  • Motor Drives: Used in motor drive circuits for smoothing and filtering.
  • Renewable Energy Systems: Employed in solar inverters and wind turbine converters.
  • Lighting Systems: Used in LED drivers and ballast circuits.

Features:

  • Metallized Polyester Film: Offers excellent electrical characteristics and stability.
  • Self-Healing Properties: Ensures long-term reliability by clearing minor faults.
  • High Pulse Strength: Withstands high voltage and current pulses.
  • Flame-Retardant Epoxy Resin Coating: Enhances safety and prevents fire hazards.
  • Wide Operating Temperature Range: Suitable for use in a variety of environmental conditions.

Benefits:

  • High Reliability: Ensures long-term performance and reduces maintenance costs.
  • Stable Electrical Characteristics: Provides consistent performance over a wide range of operating conditions.
  • Excellent Self-Healing Properties: Reduces the risk of catastrophic failure.
  • Compact Size: Saves space on circuit boards.
  • Robust Construction: Designed to withstand harsh environmental conditions.

Additional Details:

The MKS4D026802A00MSSD has a capacitance of 0.068 µF and a voltage rating of 100 VDC. It features a lead spacing of 5 mm. The capacitor is constructed with a flame-retardant epoxy resin coating, providing enhanced safety and preventing fire hazards. It is suitable for use in a wide range of applications, including automotive electronics, industrial power supplies, motor drives, renewable energy systems, and lighting systems. This component's self-healing properties contribute significantly to its reliability, ensuring a long operational life. The MKS4 series is known for its robust performance and ability to withstand demanding conditions, making it a popular choice for various industrial applications. The compact size of this capacitor makes it ideal for densely populated circuit boards. The capacitor is designed to meet stringent industry standards, ensuring its safety and reliability in various operating conditions.

You May Also Be Interested in

EPCOS (TDK)
CAP FILM 2.2UF 10% 63VDC RADIAL
Lowest to $0.7277
Kemet
CAP FILM RAD
Lowest to $0.6568
Kemet
CAP FILM 0.047UF 5% 3KVDC AXIAL
Lowest to $6.5318
Panasonic
CAP FILM 1UF 5% 450VDC RADIAL
Lowest to $1.0478
Kemet
CAP FILM 130UF 5% 400VDC RADIAL
Need more? Email Us
Kemet
CAP FILM 0.47UF 20% 560VDC RAD
Lowest to $0.3719
WIMA
DC-LINK MKP 5 114.0 uF 900 VDC 5
Need more? Email Us
Wurth Electronics Inc
CAP FILM 0.15UF 10% 275VAC RAD
Lowest to $0.8732
Draloric
CAP FILM 0.1UF 5% 100VDC RADIAL
Lowest to $0.2911

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess