The WPM4803-8/TR is a P-channel MOSFET from Willsemi, designed for power management applications requiring efficient load switching. It offers a low on-resistance and is optimized for logic-level gate drive, making it easy to interface with microcontrollers and other control circuits. Its compact size makes it ideal for portable and space-constrained applications.
Applications:
- Load Switching
- Power Management in Portable Devices
- Battery Management Systems
- DC-DC Conversion
Features:
- Low On-Resistance: Minimizes conduction losses and improves efficiency.
- Logic Level Gate Drive: Allows direct drive from microcontrollers and other low-voltage logic circuits.
- Fast Switching Speed: Enables high-frequency operation.
- Small Package: Suitable for space-constrained applications.
- RoHS Compliant: Meets environmental standards.
Benefits:
- High Efficiency: Low on-resistance and fast switching speed contribute to improved power efficiency.
- Simplified Circuit Design: Logic level gate drive simplifies the design of the gate drive circuit.
- Compact Solution: Small package size allows for integration into portable devices.
- Extended Battery Life: Reduced power losses translate to longer battery life in portable devices.
Additional Details:
The WPM4803-8/TR is a P-channel enhancement mode MOSFET. It is typically used as a high-side switch in power management circuits. For detailed specifications, including drain-source voltage (VDS), gate-source voltage (VGS), and drain current (ID), refer to the Willsemi datasheet.