EN
  • EN
  • DE

WNM2020-3/TR

Part No WNM2020-3/TR
Manufacturer Willsemi
Catalog Misc Products
Description N-Channel, 20V, 0.90A, Small Signal MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer WILLSEMI
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842374-WNM2020-3/TR
Ultra Librarian 3D Model Ultra Librarian WNM2020-3/TR CAD Model

Description

The WNM2020-3/TR is an N-Channel enhancement mode MOSFET manufactured by Willsemi. This MOSFET is engineered for low voltage, high-speed switching applications. Typical uses include DC-DC converters, load switches, and diverse power management circuits.

Applications:

  • DC-DC Converters: Used as a switching device in DC-DC converters, promoting efficient power conversion.
  • Load Switches: Provides load switching functionality across a variety of electronic devices.
  • Power Management Circuits: Applied in power management circuits to regulate power distribution effectively.
  • Battery Management Systems (BMS): Integrated within BMS frameworks to manage battery charging and discharging processes.
  • Low-Power Motor Control: Utilized in applications involving low-power motor control.

Features:

  • N-Channel MOSFET: Delivers rapid switching speeds paired with low on-resistance.
  • Enhancement Mode: Requires a gate voltage to activate the device.
  • Low On-Resistance (RDS(on)): Reduces power loss during conduction.
  • Low Gate Charge (Qg): Facilitates swift switching speeds and minimizes switching losses.
  • Signal Amplification: Capable of amplifying small signals due to characteristic design.
  • Surface Mount Package: Usually comes in a compact surface-mount package for easy PCB assembly.
  • RoHS Compliant: Adheres to Restriction of Hazardous Substances (RoHS) directives.

Benefits:

  • High Efficiency: Low on-resistance reduces power dissipation and elevates efficiency.
  • Fast Switching: Low gate charge speeds up switching, cutting down switching losses.
  • Compact Design: Small form factor suits high-density circuit designs.
  • Streamlined Circuit Design: Easy to incorporate into a range of circuit configurations.
  • Dependable Performance: Stable operation maintained under different conditions thanks to robust design.

Additional Details:

The WNM2020-3/TR features a drain-source voltage (VDS) rating, and its continuous drain current (ID) varies with package type and operating conditions, typically amounting to several Amperes. Its gate threshold voltage (VGS(th)) is usually a few volts. The on-resistance (RDS(on)) remains minimal, often in the milliohm range, reducing conduction losses. Commonly available in surface-mount packages like SOT-23. Operates across a broad spectrum of gate drive voltages, thereby simplifying circuit development.

You May Also Be Interested in

3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1,400+ $0.0358 $50.1200
2,980+ $0.0336 $100.1280
4,630+ $0.0324 $150.0120
6,625+ $0.0302 $200.0750
8,625+ $0.0290 $250.1250
10,755+ $0.0279 $300.0645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,800 pieces
MOQ: 1400 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess