EN
  • EN
  • DE

ESDA6V8UF-6/TR

Part No ESDA6V8UF-6/TR
Manufacturer Willsemi
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer WILLSEMI
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822922-ESDA6V8UF-6/TR
Ultra Librarian 3D Model Ultra Librarian ESDA6V8UF-6/TR CAD Model

Description

The ESDA6V8UF-6/TR is a Transient Voltage Suppressor (TVS) diode array designed to protect sensitive electronic components from electrostatic discharge (ESD). Manufactured by Willsemi, this device offers a compact and efficient solution for safeguarding multiple lines simultaneously. It is commonly used in various applications where ESD protection is critical for data and signal lines.

Applications:

  • USB Interfaces: Protecting data lines and power lines in USB ports.
  • HDMI Ports: Safeguarding high-speed data lines in HDMI connectors.
  • Ethernet Ports: Providing ESD protection for Ethernet data lines.
  • Cell Phones and Smartphones: Protecting I/O ports and other sensitive interfaces.
  • Tablets and Laptops: Ensuring ESD protection for various data and control lines.

Features:

  • Low Clamping Voltage: Limits the voltage across the protected device during an ESD event.
  • Fast Response Time: Quickly reacts to transient voltage spikes to prevent damage.
  • Small Package Size: Enables easy integration into compact electronic designs.
  • Low Leakage Current: Minimizes power consumption and impact on signal integrity.
  • Multi-Line Protection: Protects multiple lines with a single device, reducing component count.

Benefits:

  • Increased System Reliability: Protects sensitive components from ESD damage, reducing failures and downtime.
  • Extended Product Lifespan: Prevents ESD-related degradation, increasing the longevity of electronic devices.
  • Reduced Warranty Costs: Minimizes ESD-related returns and repairs.
  • Improved Signal Integrity: Prevents ESD-induced noise and interference, ensuring optimal performance.
  • Simplified Design: Easier to implement into existing circuit designs compared to using multiple discrete components.

The ESDA6V8UF-6/TR features a low clamping voltage, ensuring that protected components are not exposed to damaging voltage levels during an ESD event. Its fast response time allows it to quickly clamp transient voltages, preventing potential damage. The small package size makes it suitable for use in compact electronic devices. Specific technical specifications, including breakdown voltage, clamping voltage, ESD withstand voltage rating, and the number of protected lines, should be verified against the manufacturer's datasheet. Furthermore, the device complies with industry standards such as IEC 61000-4-2.

You May Also Be Interested in

Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0658 $57.9040
2,130+ $0.0543 $115.6590
3,335+ $0.0520 $173.4200
4,550+ $0.0508 $231.1400
5,815+ $0.0497 $289.0055
7,895+ $0.0439 $346.5905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,556 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess