EN
  • EN
  • DE

1155050000

Part No 1155050000
Manufacturer Weidmuller
Catalog Headers, Plugs and Sockets
Description TERM BLOCK HDR 4POS 90DEG 5.08MM / 4 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200" (5.08mm) 90°, Right Angle Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Mfr Weidmüller
Series Omnimate SL
Package Bulk
Type Header, Male Pins, Shrouded (2 Side)
Number of Positions 4
Positions Per Level 4
Number of Levels 1
Pitch 0.200" (5.08mm)
Header Orientation 90°, Right Angle
Termination Style Solder
Mounting Type Through Hole
Current - IEC 24A
Voltage - IEC 400 V
Current - UL 18.5 A
Voltage - UL 300 V
Color Black
Temperature Range - Operating -50°C ~ 100°C
Contact Mating Finish Tin
Material Flammability Rating UL94 V-0
Contact Material Copper Alloy
Housing Material Polyamide (PA) , Nylon, Glass Filled
Contact Tail Length 0.126" (3.20mm)
Insulation Height 0.335" (8.51mm)
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1350926-1155050000
Ultra Librarian 3D Model Ultra Librarian 1155050000 CAD Model

Description

The Omnimate SL is a header, male pins, shrouded (2 side) terminal block with 4 positions per level and 1 level. Bold the product name (e.g., BAV99S,135 → Omnimate SL) and manufacturer (e.g., Nexperia USA Inc. → Weidmüller).

  • Positions Per Level: 4
  • Number of Levels: 1
  • Pitch: 0.200 inches (5.08mm)
  • Header Orientation: Right Angle
  • Termination Style: Solder
  • Current-IEC: 24A
  • Voltage-IEC: 400V
  • Current-UL: 18.5A
  • Voltage-UL: 300V
  • Contact Mating Finish: Tin
  • Housing Material: Polyamide (PA), nylon, and glass filled
  • Standard Package: 100
  • Insulation Height: 0.335 inches (8.51mm)
  • Temperature Range: -50 degrees Celsius to 100 degrees Celsius
  • ECCN: EAR99

You May Also Be Interested in

Phoenix Contact
TERM BLOCK HDR 8POS VERT 3.5MM
Lowest to $2.5671
Phoenix Contact
TERM BLOCK PLUG 3POS 5.08MM
Lowest to $2.9105
Phoenix Contact
TERM BLOCK HDR 3POS 90DEG 3.5MM
Need more? Email Us
Phoenix Contact
TERM BLOCK PLUG 5POS STR 2.5MM
Lowest to $2.7650
Wurth Electronics Inc
TERM BLOCK HDR 2POS VERT 3.81MM
Lowest to $0.7742
Phoenix Contact
TERM BLOCK HDR 10POS VERT 3.81MM
Lowest to $2.9105
Phoenix Contact
TERM BLOCK HDR 8POS 90DEG 7.62MM
Lowest to $8.5805
Phoenix Contact
TERM BLOCK HDR 18POS 90DEG 3.5MM
Lowest to $9.8374
Phoenix Contact
TERM BLOCK HDR 4POS 90DEG 3.5MM
Lowest to $0.6162

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess