EN
  • EN
  • DE

1034850000

Part No 1034850000
Manufacturer Weidmuller
Catalog Headers, Plugs and Sockets
Description TERM BLOCK HDR 10POS VERT 3.81MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Mfr Weidmuller
Series Omnimate SC
Package Bulk
Product Status Obsolete
Type Header, Male Pins, Shrouded (4 Side)
Number of Positions 10
Positions Per Level 5
Number of Levels 2
Pitch 0.150" (3.81mm)
Header Orientation Vertical
Termination Style Solder
Mounting Type Through Hole
Current - IEC 17.5A
Voltage - IEC 320 V
Current - UL 10 A
Voltage - UL 300 V
Color Black
Contact Mating Finish Tin
Material Flammability Rating UL94 V-0
Contact Material Copper Alloy
Housing Material Polyamide (PA), Nylon, Glass Filled
Contact Tail Length 0.126" (3.20mm)
Insulation Height 0.862" (21.89mm)
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 853644-1034850000
Ultra Librarian 3D Model Ultra Librarian 1034850000 CAD Model

Description

The 853644-1034850000 is a header terminal block from the Omnimate SC series.

  • Type: Male Pin Header
  • Design: Shrouded (4 Sides)
  • Positions: 10
  • Positions per Level: 5
  • Levels: 2
  • Pitch: 0.150" (3.81mm)
  • Orientation: Vertical
  • Termination: Solder
  • Current Rating (IEC): 17.5A
  • Current Rating (UL): 10A
  • Voltage Rating (IEC): 320V
  • Voltage Rating (UL): 300V
  • Contact Material: Copper Alloy
  • Contact Finish: Tin
  • Housing Material: Polyamide (PA)
  • Flammability Rating: UL94 V-0
  • Package: Bulk
  • Package Quantity: 50 pieces
  • Manufacturer: Weidmuller
  • Status: Active
  • ECCN: EAR99
  • REACH: Unaffected
  • Manufacturer: Weidmuller

You May Also Be Interested in

Phoenix Contact
TERM BLOCK HDR 3POS 90DEG 3.5MM
Need more? Email Us
Phoenix Contact
TERM BLOCK PLUG 2POS STR 3.81MM
Lowest to $1.0042
Phoenix Contact
TERM BLOCK HDR 8POS VERT 3.5MM
Lowest to $2.5671
Phoenix Contact
TERM BLOCK HDR 8POS 90DEG 7.62MM
Lowest to $8.5805
WAGO Corporation
TERM BLOCK PLUG 15POS 5MM
Need more? Email Us
Phoenix Contact
TERM BLOCK HDR 12POS 90DEG
Need more? Email Us
Phoenix Contact
TERM BLOCK HDR 4POS VERT 3.81MM
Lowest to $0.8732
Phoenix Contact
TERM BLOCK HDR 7POS 90DEG 5.08MM
Lowest to $0.8732
Phoenix Contact
TERM BLOCK PLUG 5POS STR 2.5MM
Lowest to $2.7650

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.8535 $61.7070
5+ $25.3153 $126.5765
8+ $24.5241 $196.1928
10+ $23.7329 $237.3290
13+ $22.9418 $298.2434
17+ $20.5694 $349.6798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess