EN
  • EN
  • DE

BYC20DX-600PQ

Part No BYC20DX-600PQ
Manufacturer WeEn Semiconductors
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 600V 20A TO220F / Diode Switching 600V 20A 2-Pin(2+Tab) TO-220F Rail
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer WeEn Semiconductors
Packaging Tube
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 600V
Current - Average Rectified (Io) 20A
Voltage - Forward (Vf) (Maximum) @ If 2.9V @ 20A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 20ns
Current - Reverse Leakage @ Vr 10μA @ 600V
Mounting Style Through Hole
Package TO-220-2 Full Pack, Isolated Tab
Manufacturer Package TO-220F
Operating Temperature - Junction 175°C (Maximum)
Win Source Part Number 770715-BYC20DX-600PQ
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Family Name BYC20DX-600P
Introduction Date August 05, 2015
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian BYC20DX-600PQ CAD Model

Description

The BYC20DX-600PQ is a hyperfast power diode from WeEn Semiconductors, designed for high-efficiency and fast-switching applications. This diode is part of WeEn's extensive portfolio of rectifiers, catering to modern power electronic needs.

Applications

  • Power Factor Correction (PFC): Used to improve the power factor in electronic devices, reducing energy waste.
  • Freewheeling Diode: Protects inductive loads by providing a path for current during switching transitions.
  • High-Frequency Rectification: Efficient rectification in high-frequency circuits, such as SMPS (Switching Mode Power Supplies).
  • Inverter Circuits: Used as a rectifier component in inverter designs.
  • Motor Drives: Protection and efficient operation in motor drive circuits.

Features

  • Hyperfast Recovery Time: Extremely fast reverse recovery time minimizes switching losses.
  • Low Forward Voltage Drop: Reduces power dissipation and improves efficiency.
  • High Surge Current Capability: Handles large surge currents without damage.
  • High Operating Temperature: Operates reliably at elevated temperatures.
  • Isolated Package: Provides electrical isolation for enhanced safety.

Benefits

  • Increased Efficiency: Hyperfast recovery time and low forward voltage drop contribute to high efficiency.
  • Reduced Switching Losses: Minimizes power losses during switching transitions.
  • Enhanced Reliability: High surge current capability ensures robust performance under transient conditions.
  • Compact Design: Small footprint allows for compact and space-saving designs.
  • Improved Thermal Performance: Efficient heat dissipation for reliable operation.

Additional Details

The BYC20DX-600PQ features a repetitive peak reverse voltage (VRRM) of 600V and a forward current (IF) of around 20A, depending on specific operating conditions and datasheet specifications. The hyperfast recovery time (trr) is typically very short, allowing for high-frequency operation with minimal losses. This diode is commonly packaged in a TO-220 or similar isolated package for efficient heat dissipation. It's crucial to refer to the datasheet for accurate and detailed specifications, including thermal resistance and maximum junction temperature.

This diode is particularly well-suited for applications requiring high efficiency and minimal switching losses, such as in modern power supplies and inverter designs. The isolated package simplifies mounting and improves overall system safety.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $1.4553

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9380 $60.9700
155+ $0.7697 $119.3035
235+ $0.7457 $175.2395
325+ $0.7216 $234.5200
415+ $0.6975 $289.4625
555+ $0.6253 $347.0415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess