EN
  • EN
  • DE

WR04X434JTL

Part No WR04X434JTL
Manufacturer Walsin Technology Corporation
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Walsin Technology Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842432-WR04X434JTL
Ultra Librarian 3D Model Ultra Librarian WR04X434JTL CAD Model

Description

The WR04X434JTL is a thick film chip resistor manufactured by Walsin Technology Corporation. It is designed for general purpose applications in electronic circuits where precise and stable resistance is required. This resistor is part of Walsin's WR series, known for its reliability and performance in various environmental conditions.

Applications:

  • Voltage dividers
  • Current limiting
  • Pull-up and pull-down resistors
  • RC timing circuits
  • Signal termination

Features:

  • Resistance Value: 430 kΩ
  • Tolerance: ±5%
  • Temperature Coefficient: ±200 ppm/°C
  • Power Rating: 0.063W (1/16W)
  • Case Size: 0402 (1005 Metric)
  • Termination: SMT (Surface Mount Technology)
  • RoHS Compliant

Benefits:

  • Compact size allows for high-density circuit designs.
  • Stable resistance value ensures consistent circuit performance.
  • Wide operating temperature range (-55°C to +155°C) enables use in diverse environments.
  • Low temperature coefficient minimizes resistance drift due to temperature changes.
  • Surface mount design facilitates automated assembly and reduces manufacturing costs.
  • RoHS compliance ensures environmental friendliness.

Additional Details:

The WR04X434JTL resistor utilizes a thick film resistive element on an alumina substrate, providing excellent stability and reliability. The wraparound termination enhances solderability and mechanical strength. This resistor is suitable for a wide range of applications, including consumer electronics, industrial controls, and telecommunications equipment. It meets industry standards for performance and quality, ensuring long-term reliability in demanding applications.

The 0402 package size is a common choice for miniaturized electronics. The power rating indicates the maximum power that the resistor can dissipate without exceeding its rated temperature. Proper heat sinking and derating may be necessary in high-power applications. Consult the manufacturer's datasheet for detailed performance characteristics and application guidelines.

You May Also Be Interested in

Vishay
RES SMD 11.3K OHM 1% 1/16W 0402
Lowest to $0.0332
Yageo
RES 1.4K OHM 1% 1/20W 0201
Lowest to $0.0027
Yageo
RES 26.7K OHM 1% 1/20W 0201
Lowest to $0.0007
Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us
Yageo
RES 22.6K OHM 1% 1/10W 0603
Lowest to $0.0018
Yageo
RES 301 OHM 1% 1/4W 1206
Lowest to $0.0296
Vishay
RES SMD 28.7K OHM 1% 1/10W 0603
Lowest to $0.0032
Panasonic
RES SMD 1.8M OHM 1% 1/10W 0603
Lowest to $0.0038
Panasonic
RES SMD 2.7K OHM 1% 1/10W 0603
Lowest to $0.0050

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess