EN
  • EN
  • DE

MR04X473 JTL

Part No MR04X473 JTL
Manufacturer Walsin Technology Corporation
Catalog Thick Film Resistors - SMD
Description MR04X473 JTL Walsin Thick Film Resistors - SMD 47 kOhms 50 V 100 mW 5 % 0402 100 PPM / C AEC-Q200 datasheet, inventory, & pricing.
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Walsin
Product Category Thick Film Resistors - SMD
Packaging Reel
Series MR
Resistance 47 kOhms
Power Rating 100 mW (1/10 W)
Tolerance 5 %
Temperature Coefficient 100 PPM / C
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 155 C
Voltage Rating 50 V
Case Code - in 0402
Case Code - mm 1005
Length 1 mm (0.039 in)
Width 0.5 mm (0.02 in)
Height 0.35 mm (0.014 in)
Qualification AEC-Q200
Brand Walsin
Mounting Style PCB Mount
Product Type Thick Film Resistors
Factory Pack Quantity Factory Pack Quantity 10000
Subcategory Resistors
Technology Thick Film
Termination Style SMD/SMT
Unit Weight 0.000023 oz
Ultra Librarian 3D Model Ultra Librarian MR04X473 JTL CAD Model

You May Also Be Interested in

Royal Ohm
Thick Film Resistors - SMD RMC 0402 1/16W 1% T/R-10000
Need more? Email Us
Royal Ohm
Thick Film Resistors - SMD RMC 0603 1/10W 5% T/R-5000
Lowest to $0.0011
Royal Ohm
Thick Film Resistors - SMD RMC 0603 1/10W 5% T/R-5000
Lowest to $0.0006
Royal Ohm
Thick Film Resistors - SMD RMC 0402 1/16W 1% T/R-10000
Lowest to $0.0004
Royal Ohm
Thick Film Resistors - SMD RMC CQ02 (0402) 1/16W 1% T/R-10000
Lowest to $0.0006
Royal Ohm
Thick Film Resistors - SMD RMC 0603 1/10W 1% T/R-5000
Lowest to $0.0009
Royal Ohm
Thick Film Resistors - SMD RMC 1206 1/4W 5% T/R-5000
Lowest to $0.0026
Royal Ohm
Thick Film Resistors - SMD RMC 0402 1/16W 1% T/R-10000
Lowest to $0.0583
Panasonic
Thick Film Resistors - SMD 0603 2Kohm 1% Anti-Surge AEC-Q200
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess