EN
  • EN
  • DE

2220B104K101CT

Part No 2220B104K101CT
Manufacturer Walsin Technology Corporation
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1008366-2220B104K101CT
Categories OEM Parts(0-9)
Manufacturer Walsin Technology Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2220B104K101CT CAD Model

Description

The 2220B104K101CT is a ceramic capacitor manufactured by Walsin Technology Corporation. Ceramic capacitors are widely used in electronic circuits for various purposes, including decoupling, bypassing, filtering, and energy storage. This particular capacitor has a specific capacitance value and voltage rating, making it suitable for particular applications.

Applications:

  • Decoupling capacitors: Used to filter noise from power supplies in electronic circuits.
  • Bypass capacitors: Used to bypass high-frequency signals to ground, preventing them from interfering with other parts of the circuit.
  • Filtering capacitors: Used in filters to remove unwanted frequencies from a signal.
  • Timing circuits: Used in oscillator circuits to determine the frequency of oscillation.
  • Energy storage: Can store a small amount of electrical energy for applications requiring backup power or pulse delivery.

Features:

  • High capacitance stability: Maintains its capacitance value over a wide range of temperatures and frequencies.
  • Low equivalent series resistance (ESR): Minimizes energy loss and heat generation.
  • Small size: Allows for high-density circuit designs.
  • High reliability: Offers long-term performance and stability.
  • Surface mount device (SMD): Designed for automated assembly using surface mount technology.

Benefits:

  • Improved circuit performance: Reduces noise and interference, resulting in cleaner signals and more reliable operation.
  • Increased circuit density: Allows for smaller and more compact circuit designs.
  • Reduced energy loss: Minimizes heat generation and improves energy efficiency.
  • Simplified manufacturing: Enables automated assembly and reduces manufacturing costs.
  • Enhanced reliability: Ensures long-term performance and stability of electronic devices.

Specifications:

  • Capacitance: 0.1uF
  • Voltage Rating: 100V
  • Temperature Coefficient: X7R
  • Case Size: 2220
  • Tolerance: 10%

You May Also Be Interested in

Intel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Song Chuan Precision Company
Electromechanical Relay SPST-NO 40A 24VDC 660Ohm Through Hole
Lowest to $1.8768
Renesas Electronics America
FemtoClock™ Multi-Rate 3.3V LVPECLFrequency Synthesizer
Need more? Email Us
TE Connectivity
SF6296H01=RELAY / General Purpose Relay DPDT (2 Form C) Through Hole
Need more? Email Us
TE Connectivity
Electrical Connector Cylindrical
Need more? Email Us
Renesas Electronics America
IC PCI EXPRSS/JITT ATTEN 20TSSOP / PCI Express (PCIe) Jitter Attenuator, Multiplexer IC 640MHz 1 Output 20-TSSOP
Lowest to $120.8333
Amphenol
DUBOX / 64 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Teledyne Technologies Incorporated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess