EN
  • EN
  • DE

SBR30A120CT

Part No SBR30A120CT
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SBR 120V 15A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr Diodes Incorporated
Series SBR®
Package Tube
Product Status Active
Diode Configuration 1 Pair Common Cathode
Technology Super Barrier
Voltage - DC Reverse (Vr) (Max) 120 V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 830 mV @ 15 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 100 µA @ 120 V
Operating Temperature - Junction -65°C ~ 175°C
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220-3
Base Product Number SBR30
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 664016-SBR30A120CT
Ultra Librarian 3D Model Ultra Librarian SBR30A120CT CAD Model

Description

Product Overview: SBR30A120CT - Diodes Incorporated

The SBR30A120CT is a high-performance Schottky Barrier Rectifier designed by Diodes Incorporated, renowned for its superior efficiency and reliability in power management applications. This component is part of Diodes Incorporated's Super Barrier Rectifier (SBR®) series, which is engineered to provide lower forward voltage drop and enhanced reverse leakage performance compared to traditional Schottky diodes. It is an excellent choice for high-frequency and energy-sensitive environments where efficiency is a top priority.

Key Features

  • High Surge Capability: The SBR30A120CT is capable of handling high surge currents, making it suitable for applications that experience occasional surges, thus ensuring robust performance and longevity.
  • Low Power Loss: With its low forward voltage drop and reduced power dissipation, this diode is highly efficient, which helps in minimizing energy loss and improving overall system efficiency.
  • High-Temperature Operation: The device is designed to operate effectively over a wide temperature range, maintaining performance even under thermal stress.
  • Low Thermal Resistance: The product's low thermal resistance allows for better heat dissipation, contributing to its reliability and durability.
  • Pb-Free and RoHS Compliant: In line with environmental standards, the SBR30A120CT is lead-free and RoHS compliant, making it a responsible choice for environmentally conscious applications.

Applications

  • Power Supply Units (PSUs)
  • DC-DC Converters
  • Lighting Systems
  • Automotive Applications
  • Free-Wheeling Diodes and Polarity Protection Devices

Specifications

The SBR30A120CT features a 30A average rectified current rating and a 120V reverse voltage rating. Its package is TO-220AB, which is widely used and suitable for through-hole mounting, providing ease of integration into various circuit designs.

As a product from Diodes Incorporated, a leading manufacturer in the semiconductor market, the SBR30A120CT is backed by the company's commitment to high-quality standards and customer support. Whether you are designing power supplies or looking to improve the efficiency of existing applications, the SBR30A120CT offers a robust and reliable solution for your rectification needs.

You May Also Be Interested in

IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6117 $51.9945
200+ $0.5020 $100.4000
310+ $0.4863 $150.7530
425+ $0.4706 $200.0050
550+ $0.4549 $250.1950
740+ $0.4078 $301.7720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,040 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess