EN
  • EN
  • DE

1091QM7-12V

Part No 1091QM7-12V
Manufacturer Visual Communications Company - VCC
Catalog Panel Indicators, Pilot Lights
Description LED IND LIGHT 12V YELLOW
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type LED
Lamp Color Yellow
Lens Color Yellow
Ratings AC/DC
Voltage 12V
Panel Cutout Shape Round
Panel Cutout Dimensions 0.50" (12.70mm)
Lens Style Round with Domed Top
Termination Style Quick Connect - 0.187" (4.7mm)
Features -;5;9;7;10;8;3;4;2;3;1;602001;1920;1754;679;123;2170;600428;492;708;2649;432;1864;2216;602346;32;350;141;1948;2041;5730;451;2339;602027;164;1195;1441;480;1885;600259;754;5055;18;5346;600051;67;458;1866;600100;3453;563;360;5880;236;602277;3818;277;1715;3264;4008;486;723;3473;2299;2585;450;17;5780;5452;839;28;4233;601597;818;0;22233;22234;22235;21923;6290;14246;351;7726;16498;16499;33894;16500;38245;16501;33895;16502;4074;33896;16503;33897;33898;16504;33899;33900;33901;33902;16505;16506;16508;33903;33904;33906;33907;16510;33908;16507;33909;16511;33910;33911;16512;16516;16517;7749;52538;13874;77403;7470;7471;14251;33536;49214;28716;20463;5798;14360;16824;84575;12167;13875;3595;15136;38241;38242;33879;33880;33881;33882;33883;136456;33884;33912;33885;33886;33887;33888;5212;33889;33890;13876;44910;16539;34764;16540;16541;16542;38267;16543;38247;33913;16544;16545;16546;16547;16548;33916;38248;33918;38249;16549;16550;16551;16552;16553;16554;38260;7461;16433;33921;33922;33923;33924;33925;16555;2084;33537;984;16556;33926;33927;16558;16559;33930;16569;16570;1369;23797;14280;50349;32233;4293;25753;6572;1257;31071;6571;4229;16574;15472;94241;93419;6292;8477;28688;2797;17489;14358;36612;1259;33932;33933;921;16618;16619;33538;13383;38251;16623;16624;16625;16626;16627;38261;19905;16633;55395;55396;19097;16655;34204;11405;16673;16674;16675;1112;33937;33938;33939;33940;33941;33942;33943;7498;33539;50346;56020;32322;16684;50347;33540;14830;33945;38252;14797;14390;7499;13022;2161;8413;5190;12221;12222;10944;12228;47710;70330;14833;27049;14821;14834;75899;5854;15310;14822;52639;52640;5802;5534;52641;6293;6824;79;14843;6294;4197;3992;3993;27296;4081;48240;922;1011;13976;18667;4657;16149;933;6360;26341;56017;1012;5471;602;616;619;36862;16431;14493;63102;35211;35210;35212;4872;63061;63063;63062;63064;63065;50353;97191;134926;122895;1727;77009;467;77172;11392;50354;50355;50356;50358;50359;59620;50360;59621;59542;5137;114149;49171;1484;15071;2009;98476;98474;98475;98472;98473;98470;98471;98468;98469;98464;98465;98466;98467;132772;58;122772;119841;112473;112472;112471;176;126326;73139;73140;2204;33947;50445;41166;1049;119320;119321;128127;104124;104254;104253;104255;104129;104130;104256;104131;104320;104135;104136;47;257;131104;140100;119842;14567;1292;116366;98084;75207;5383;132483;39593;134925;8280;50361;81779;50362;81059;50363;50364;50365;50366;50367;76541;50368;53491;54628;50369;50370;1432;119843;119844;2003;69010;4769;140097;132484;140098;132485;50371;7342;119241;16436;88194;1079;19043;23472;88193;19044;13427;56;7363;73610;7366;50446;31591;14576;14578;10814;95782;19050;292;134927;35180;50372;50373;33542;33543;50374;50375;50376;50377;50378;33544;34349;50379;50380;124352;140099;140101;1371;114118;25423;3336;84576;84577;84579;58561;13845;75510;75511;75512;75394;75515;75516;66534;75513;75514;84933;16368;17481;44949;33948;33949;57304;30450;84580;77402;84581;84582;68648;64410;50381;21555;28480;75925;75981;91107;73505;50212;75926;75927;77039;115610;88216;88215;55768;35193;73506;129682;129683;129681;8883;23134;20515;14167;55601;55609;67901;50383;16159;16130;50384;1289;84741;40623;84742;119686;65714;108133;3339;41623;84740;136459;136458;136457;5040;80932;5041;69151;65946;52646;63066;8775;8776;119724;66139;119726;119725;119727;106879;8886;4138;140494;140493;140492;140102;140496;140498;140497;140495;102046;101405;8777;62;61;3;804;250;1;17;6;0;2;4;7;1;1;358336;358360;470296;358361;364163;371079;379769;1;313282;428316;313322;313329;313335;313340;320441;428317;320534;320539;428315;320546;464277;320562;320568;754575;320573;320592;320594;330893;336554;351158;721406;705778;3
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1567449-1091QM7-12V
Ultra Librarian 3D Model Ultra Librarian 1091QM7-12V CAD Model

Description

N

You May Also Be Interested in

Schneider Electric
HARMONY XB7, MONOLITHIC PILOT LI
Need more? Email Us
Schneider Electric
PILOT LIGHT 120VAC 30MM SK +OPTI
Need more? Email Us
Schneider Electric
PILOT LIGHT, HARMONY XB7, FASTON
Need more? Email Us
Visual Communications Company - VCC
INDICATOR NEON AMBER PANEL MNT
Need more? Email Us
Schneider Electric
PILOT LIGHT 120V 30MM SK +OPTION
Need more? Email Us
EAO
ACTUATOR, 8 MM, 9,5 MM, ROUND,
Need more? Email Us
Apem Inc.
INDICATOR 24V 8MM RECESSED GRN
Need more? Email Us
Schneider Electric
COMPLETE PILOT LIGHT, HARMONY XB
Need more? Email Us
Apem Inc.
INDICATOR 8MM FIXED GRN 24V SLDR
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess