EN
  • EN
  • DE

WSR-2-R082

Part No WSR-2-R082
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors
Family Chip Resistor - Surface Mount
Manufacturer Vishay
Win Source Part Number 411612-WSR-2-R082
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WSR-2-R082 CAD Model

Description

The WSR-2-R082 is a power metal strip resistor from Vishay Dale. These resistors are designed for current sensing, voltage division, and pulse loading applications. The WSR series is known for its low resistance values, high power ratings, and excellent long-term stability. The 'R082' designation indicates a resistance value of 0.082 ohms.

Applications:

  • Current Sensing: Used to monitor current flow in power supplies, motor drives, and other electronic circuits.
  • Voltage Division: Creates precise voltage dividers in electronic circuits.
  • Pulse Loading: Withstands high-energy pulses in applications such as capacitor discharge circuits.
  • Power Supplies: Used in power supplies for current limiting and overcurrent protection.
  • Automotive Electronics: Suitable for automotive applications requiring robust and reliable current sensing.

Features:

  • Low Resistance Value: 0.082 ohms, ideal for current sensing applications.
  • High Power Rating: Designed to dissipate significant power without significant resistance drift.
  • All-Welded Construction: Enhances the resistor's robustness and reliability.
  • Low Temperature Coefficient of Resistance (TCR): Ensures stable resistance over a wide temperature range.
  • Solid Metal Element: Provides excellent pulse handling capability.

Benefits:

  • Accurate Current Measurement: Enables precise monitoring and control of current.
  • High Stability: Maintains its resistance value even under varying temperature and load conditions.
  • Robust Performance: Withstands high surge currents and harsh environments.
  • Improved System Efficiency: Minimizes power losses due to its low resistance value.
  • Long-Term Reliability: Offers consistent and dependable performance for long-term use.

Additional Details:

The WSR-2-R082 typically features a tolerance rating that specifies the accuracy of the resistance value. The TCR (Temperature Coefficient of Resistance) indicates how much the resistance changes with temperature, with a lower TCR indicating better stability. The resistor's construction material contributes to its high surge current capability and long-term reliability. Vishay Dale's WSR series resistors are commonly used in automotive, industrial, and consumer electronics applications where accurate current sensing and high reliability are critical.

You May Also Be Interested in

Susumu
RES 0.05 OHM 1% 1W 3264
Need more? Email Us
Panasonic
RES SMD 59K OHM 1% 1/2W 1210
Need more? Email Us
Bourns Inc.
RES 0.75 OHM 5% 1/2W 1206
Need more? Email Us
Yageo
RES SMD 56.2 OHM 1% 1/16W 0402
Need more? Email Us
Vishay
RES 0.1 OHM 0.5% 1/4W 0805
Need more? Email Us
Susumu
RES 0.22 OHM 1% 1W 2512
Need more? Email Us
Bourns Inc.
RES SMD 470K OHM 1% 1/2W 1206
Need more? Email Us
Panasonic
RES SMD 45.3K OHM 1% 1/2W 1210
Need more? Email Us
Vishay
RES 22.6K OHM 0.1% 0.13W 0402
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.8489 $62.5467
7+ $17.1067 $119.7469
11+ $16.5719 $182.2909
15+ $16.0372 $240.5580
19+ $15.5036 $294.5684
25+ $13.8993 $347.4825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess