EN
  • EN
  • DE

WSL-12060.0061%R86

Part No WSL-12060.0061%R86
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors
Family Chip Resistor - Surface Mount
Manufacturer Vishay
Win Source Part Number 411484-WSL-12060.0061%R86
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian WSL-12060.0061%R86 CAD Model

Description

The WSL-12060.006 1% R86 is a Vishay Dale Power Metal Strip® resistor, specifically designed for high-precision current sensing applications. It features an extremely low resistance value (0.006 Ohms) and a tight tolerance (1%), enabling very accurate current measurement and control. The R86 designation might refer to specific packaging or testing characteristics. Consult the datasheet for precise details.

Applications

  • High-precision current sensing
  • Power management systems
  • Battery management systems (BMS)
  • Voltage regulation
  • Feedback circuits

Features

  • Power Metal Strip® construction for low inductance and high power capability
  • Very low resistance value (0.006 Ohms)
  • Tight tolerance (1%)
  • Surface Mount Device (SMD)
  • Excellent long-term stability
  • RoHS compliant

Benefits

  • Highly accurate current measurement
  • Improved efficiency in power circuits
  • Precise control in feedback loops
  • Reduced power loss due to low resistance
  • Reliable operation under various conditions

Additional Details

The WSL-12060.006 1% R86 is housed in a 1206 surface mount package. The Power Metal Strip construction minimizes inductance, making it suitable for high-frequency applications. The low resistance value minimizes power dissipation, improving overall system efficiency. It's designed for automated assembly processes, and the tight tolerance ensures consistent performance across multiple units.

Technical Specifications:

  • Resistance: 0.006 Ohms
  • Tolerance: 1%
  • Power Rating: Information not readily available, consult datasheet.
  • Temperature Coefficient: Information not readily available, consult datasheet.
  • Package: 1206

You May Also Be Interested in

Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us
Yageo
RES SMD 22.6K OHM 1% 1/10W 0603
Lowest to $0.0022
Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us
Vishay
RES SMD 28.7K OHM 1% 1/10W 0603
Lowest to $0.0032
Panasonic
RES 33 OHM 1% 1/4W 0402
Lowest to $0.0518
Yageo
RES 26.7K OHM 1% 1/20W 0201
Lowest to $0.0007
Walsin Technology Corporation
RES 75K OHM 1% 1/8W 0805
Need more? Email Us
Panasonic
RES SMD 2.7K OHM 1% 1/10W 0603
Lowest to $0.0050
Panasonic
RES SMD 100 OHM 5% 1/10W 0402
Lowest to $0.0053

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess