EN
  • EN
  • DE

WSC452710R00FEA

Part No WSC452710R00FEA
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Description RES SMD 10 OHM 1% 2W 4527
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer Vishay
Packaging Reel - TR
Status Active
Resistance (Ohms) 10
Tolerance ±1%
Power (Watts) 2W
Composition Wirewound
Features Pulse Withstanding
Temperature Coefficient ±20ppm/°C
Temperature Range - Operating -65°C to 275°C
Case / Package 4527
Height - Seated (Max) 0.177" (4.49mm)
Number of Terminations 2
Win Source Part Number 057358-WSC452710R00FEA
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automotive
Ultra Librarian 3D Model Ultra Librarian WSC452710R00FEA CAD Model

Description

The WSC452710R00FEA is a high-precision current sense resistor manufactured by Vishay. Designed for accurate current measurement in various applications, this resistor provides a low resistance value to minimize power loss and ensure efficient operation. Its robust construction and excellent stability make it suitable for demanding operational environments.

Applications

  • Power Supplies
  • Motor Control Systems
  • Inverters
  • Battery Management Systems
  • Current Sensing in Automotive Electronics

Features

  • Low Resistance Value (10 milliohms)
  • High Power Rating
  • Excellent Long-Term Stability
  • Low Temperature Coefficient of Resistance (TCR)
  • AEC-Q200 Qualified (Automotive Applications)
  • Surface Mount Package for Easy Assembly

Benefits

  • Precise Current Measurement for Improved Control
  • Reduced Power Loss for Enhanced Efficiency
  • Stable Performance Over a Wide Temperature Range
  • Reliable Operation in Harsh Conditions
  • Suitable for Automotive Applications

Technical Specifications

The WSC452710R00FEA features a resistance of 0.010 Ohms (10 milliohms) with a tight tolerance. It has a high power rating that allows it to handle significant current loads. The resistor's low TCR ensures stable performance across varying temperatures, contributing to accurate and consistent current readings. Its surface mount design facilitates easy integration into electronic circuits. The typical operating temperature range is from -55°C to +170°C. This resistor is constructed with a metal strip resistive element, providing high precision and stability for demanding applications. Meeting the stringent requirements of the AEC-Q200 standard, it's particularly well-suited for automotive applications.

This current sense resistor is ideal for applications requiring precise current monitoring and control, ensuring system performance and safety. Its robust design and excellent electrical characteristics make it a dependable choice for diverse applications, especially within the automotive sector.

You May Also Be Interested in

Yageo
RES SMD 3.6K OHM 1% 1/10W 0603
Lowest to $0.0028
Panasonic
RES SMD 200 OHM 0.1% 1/4W 1206
Lowest to $0.4512
Yageo
RES SMD 33 OHM 5% 1/8W 0805
Lowest to $0.0044
Vishay
RES SMD 2K OHM 1% 1/3W 0603
Lowest to $0.0350
Bourns Inc.
RES SMD 270K OHM 1% 1/8W 0805
Lowest to $0.0246
Stackpole Electronics Inc.
RES 0.015 OHM 1% 3W 2512
Lowest to $0.7277
Vishay
RES SMD 20K OHM 0.01% 0.3W 1206
Need more? Email Us
Bourns Inc.
RES SMD 30K OHM 5% 35W D2PAK
Need more? Email Us
Yageo
RES SMD 52.3 OHM 1% 1/10W 0603
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0655 $53.2750
115+ $0.8743 $100.5445
180+ $0.8470 $152.4600
245+ $0.8197 $200.8265
320+ $0.7923 $253.5360
425+ $0.7104 $301.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess