The VJ1825Y474KXPT is a surface-mount multilayer ceramic capacitor (MLCC) manufactured by Vishay. It is designed for general-purpose applications requiring a stable capacitance and reliable performance.
Applications:
- Bypass and decoupling in power supplies
- Filtering in electronic circuits
- General-purpose applications where stable capacitance is needed
- Consumer electronics
- Industrial equipment
Features:
- Capacitance value of 0.47µF (470nF)
- X7R dielectric material
- Voltage rating of 630V
- EIA case size 1825
- Surface mount technology (SMT)
- RoHS compliant
Benefits:
- Stable capacitance over temperature variations due to X7R dielectric
- High voltage rating for demanding applications
- Small form factor saves board space
- Reliable performance in various environments
- Suitable for automated assembly processes
Additional Details:
The X7R dielectric ensures that the capacitor's capacitance changes by no more than ±15% over the operating temperature range of -55°C to +125°C. The 1825 case size refers to the physical dimensions of the capacitor, which are approximately 0.18 inches in length and 0.25 inches in width. This component is designed for reflow soldering processes and can withstand the high temperatures involved. The termination finish is typically matte tin over nickel.
This MLCC offers a combination of relatively high capacitance, stable performance, and a high voltage rating, making it a versatile choice for a variety of electronic circuits. It is frequently used in applications where capacitance stability is crucial for circuit operation.