EN
  • EN
  • DE

VJ0805Y223KXPAT

Part No VJ0805Y223KXPAT
Manufacturer Vishay
Catalog Ceramic Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Ceramic Capacitors
Manufacturer Vishay
Win Source Part Number 407985-VJ0805Y223KXPAT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VJ0805Y223KXPAT CAD Model

Description

The VJ0805Y223KXPAT is a surface-mount multilayer ceramic capacitor (MLCC) manufactured by Vishay. This capacitor is part of the VJ series, which is recognized for its reliability and consistent performance across various electronic applications. It is designed for automated assembly and ensures stable capacitance over a range of temperatures and voltages.

Applications

  • Bypass and decoupling in electronic circuits.
  • Filtering in power supplies.
  • Use in timing circuits.
  • Implementation in high-frequency circuits.
  • Suitable for mobile devices.
  • Utilized in consumer electronics.

Features

  • Designed for surface-mount technology, facilitating automated assembly.
  • Multilayer ceramic construction allows for high capacitance in a compact form factor.
  • Offers high reliability.
  • Maintains stable capacitance under varying temperature and voltage conditions.
  • Compliant with RoHS standards.

Benefits

  • Reduces the required board space due to its small size.
  • Enhances circuit performance through stable capacitance.
  • Lowers assembly costs by enabling automated placement.
  • Provides long-term reliability, even in demanding applications.
  • Environmentally friendly, adhering to RoHS compliance.

Specifications

The VJ0805Y223KXPAT specifications include:

  • Case Size: 0805 (2012 Metric).
  • Capacitance: 22000 pF (22 nF).
  • Voltage Rating: 63 V.
  • Temperature Coefficient: X7R.
  • Tolerance: ±10%.
  • Operating Temperature Range: -55°C to +125°C.
  • Termination: Nickel barrier with tin plating.

The X7R dielectric offers a balance between capacitance stability and size, making it suitable for a wide range of general-purpose applications. The ±10% tolerance is adequate for applications where precise capacitance values are not critical.

You May Also Be Interested in

TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 1700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us
TDK Corporation
CAP CER 250PF 20KV Y5P DISK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess