EN
  • EN
  • DE

V8P10-5300M3/86A

Part No V8P10-5300M3/86A
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer Vishay Semiconductor Diodes Division
Win Source Part Number 407581-V8P10-5300M3/86A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian V8P10-5300M3/86A CAD Model

Description

The Vishay V8P10-5300M3/86A is a high-current density Schottky rectifier designed for various power management and rectification applications. This device is engineered to provide efficient and reliable performance in demanding environments where low forward voltage drop and fast switching speeds are crucial. The 'V8' indicates it's likely an 8A rated part, and the package is optimized for thermal performance.

Applications:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Polarity Protection Applications
  • Free-wheeling Diodes
  • High-Frequency Rectification

Features:

  • High Current Density: Supports up to 8A continuous forward current.
  • Low Forward Voltage Drop: Minimizes power losses and improves efficiency.
  • High Surge Capability: Handles transient surge currents effectively.
  • Fast Switching Speed: Reduces switching losses in high-frequency applications.
  • Surface Mount Package: Allows for compact and efficient PCB design.

Benefits:

  • Improved Efficiency: Low forward voltage drop translates to reduced power dissipation.
  • Enhanced Reliability: Robust design ensures stable performance in harsh conditions.
  • Compact Design: Surface mount package enables miniaturization of electronic devices.
  • Protection: High surge capability protects the circuit from transient voltage spikes.

Technical Specifications: The V8P10-5300M3/86A typically features a maximum repetitive peak reverse voltage (VRRM) around 100V. The forward voltage (VF) is usually very low, around 0.5-0.7V at the rated current. The operating temperature range is generally between -55°C to +150°C. The package type is typically a SMB (DO-214AA). These specifications can vary slightly so consulting the specific datasheet is crucial for accurate design implementation.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456
Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess