EN
  • EN
  • DE

V12P12-E3/86A

Part No V12P12-E3/86A
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Description High Current Density Surface Mount Trench MOS Barrier Schottky Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer Vishay Semiconductor Diodes Division
Win Source Part Number 407356-V12P12-E3/86A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian V12P12-E3/86A CAD Model

Description

The Vishay V12P12-E3/86A is a high-efficiency Schottky Rectifier designed for various power management applications. This rectifier is engineered to provide fast switching speeds and low forward voltage drop, minimizing power losses and improving overall system efficiency. Its robust construction and reliable performance make it suitable for use in demanding industrial, automotive, and consumer electronics applications.

Applications

  • Switch-mode power supplies (SMPS) for computers, servers, and telecommunications equipment.
  • DC-DC converters in automotive systems, such as electric vehicle charging and power distribution.
  • Solar power inverters for efficient energy conversion.
  • Freewheeling diodes in motor control circuits.
  • Reverse polarity protection in battery-powered devices.

Features

  • Low forward voltage drop, reducing power dissipation and improving efficiency.
  • Fast switching speed, enabling high-frequency operation.
  • High surge current capability, providing robustness against transient events.
  • Low leakage current, minimizing power losses and improving standby efficiency.
  • Avalanche energy rated, ensuring reliable performance under reverse voltage stress.
  • RoHS compliant, meeting environmental regulations.

Benefits

  • Improved energy efficiency in power conversion circuits, leading to reduced energy consumption and lower operating costs.
  • Reduced heat generation, simplifying thermal management and improving system reliability.
  • Enhanced system performance due to faster switching speeds and lower losses.
  • Increased reliability and lifespan of electronic devices by providing robust protection against voltage transients.
  • Compliance with environmental regulations, ensuring responsible manufacturing practices.

Additional Details

The V12P12-E3/86A is typically housed in a TO-277A (SMPC) package, which offers excellent thermal performance and is suitable for surface mount assembly. The device has a maximum average forward current of 12 Amperes and a peak reverse voltage of 120V. Detailed specifications, including the forward voltage drop at various current levels and the reverse leakage current at different temperatures, can be found in the product datasheet.

The device is designed to operate over a wide temperature range, ensuring reliable performance in demanding environments. It is crucial to consider the thermal resistance of the package when designing the cooling system to prevent overheating and ensure long-term reliability.

You May Also Be Interested in

Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess