EN
  • EN
  • DE

TS63Y200K

Part No TS63Y200K
Manufacturer Vishay
Catalog Trimmer Potentiometers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Potentiometers,Variable Resistors
Family Trimmer Potentiometers
Manufacturer Vishay
Win Source Part Number 395971-TS63Y200K
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS63Y200K CAD Model

Description

The TS63Y200K is a thick film high voltage resistor manufactured by Vishay. It's designed for applications requiring high voltage handling, stability, and reliability. These resistors are commonly used in high voltage power supplies, medical equipment, and various industrial applications.

Applications

  • High voltage power supplies
  • Medical imaging equipment (X-ray, CT scanners)
  • Laser power supplies
  • High voltage dividers
  • Voltage regulation circuits

Features

  • High voltage capability
  • Thick film technology
  • High stability
  • Non-inductive design
  • Available in various resistance values
  • RoHS compliant

Benefits

  • Reliable High Voltage Operation: The TS63Y200K is specifically designed to withstand high voltages, ensuring reliable performance in demanding applications.
  • Stable Resistance Value: The thick film technology provides excellent stability over a wide temperature range, maintaining accurate circuit performance.
  • Reduced Noise and Interference: The non-inductive design minimizes noise and interference in high-frequency circuits.
  • Long Lifespan: Vishay resistors are known for their durability and long lifespan, reducing the need for frequent replacements.
  • Compliance: RoHS compliance ensures environmental responsibility.

Additional Details

The resistance value of the TS63Y200K is 20 Mega Ohms (as indicated by the '200K', where K signifies kilo, and it needs to be multiplied by 1000, then M signifies Mega which means you multiply by 1000000). The 'TS63Y' indicates the series and physical dimensions. It's important to consult the Vishay datasheet for specific voltage ratings, temperature coefficients, and other critical parameters. The resistor's construction typically involves a thick film resistive element deposited on a ceramic substrate, providing excellent insulation and heat dissipation. Consider derating the resistor's power handling capability at higher operating temperatures to ensure long-term reliability.

You May Also Be Interested in

Bourns Inc.
TRIMMER 5K OHM 1W SOLDER HOOK
Need more? Email Us
Bourns Inc.
TRIMMER 20K OHM 0.75W PC PIN TOP
Need more? Email Us
TT Electronics
TRIMMER 2K OHM 0.5W PC PIN TOP
Need more? Email Us
Bourns Inc.
TRIMMER 50 OHM 1W PC PIN SIDE
Need more? Email Us
Nidec Copal Electronics
TRIMMER 20K OHM 0.25W GW TOP ADJ
Lowest to $7.2762
TT Electronics
TRIMMER 2K OHM 0.5W PC PIN TOP
Need more? Email Us
Vishay
TRIMMER 50K OHM 0.5W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 10K OHM 1W WIRE LEADS
Need more? Email Us
Bourns Inc.
TRIMMER 100 OHM 0.2W PC PIN TOP
Lowest to $0.6782

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.0651 $81.1953
6+ $22.2072 $133.2432
9+ $21.5130 $193.6170
12+ $20.8200 $249.8400
15+ $20.1259 $301.8885
20+ $18.0434 $360.8680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess