EN
  • EN
  • DE

TMCRE0J227MTRF

Part No TMCRE0J227MTRF
Manufacturer Vishay
Catalog Tantalum Capacitors
Description Solid Tantalum Surface Mount Chip Capacitors, Molded Case, Low Esr
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1121016-TMCRE0J227MTRF
Categories Tantalum Capacitors
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMCRE0J227MTRF CAD Model

Description

The TMCRE0J227MTRF is a tantalum capacitor manufactured by Vishay. Tantalum capacitors are known for their high capacitance-to-volume ratio, excellent stability, and long lifespan. This particular model is designed for surface mount applications and is commonly used in various electronic circuits for filtering, decoupling, and energy storage.

Applications:

  • Decoupling Capacitors: Used to reduce noise and voltage fluctuations in power supplies and digital circuits.
  • Filtering Capacitors: Implemented in filters to smooth out voltage signals and remove unwanted frequencies.
  • Timing Circuits: Employed in timing circuits to set the timing of events.
  • Energy Storage: Used to store electrical energy for short periods.
  • DC-DC Converters: Found in the input and output stages of DC-DC converters.

Features:

  • High Capacitance: Offers a large capacitance value in a small package.
  • Stable Performance: Provides consistent performance over a wide temperature range.
  • Long Lifespan: Offers a long operational lifespan, enhancing system reliability.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • RoHS Compliant: Complies with environmental regulations.

Benefits:

  • Miniaturization: High capacitance-to-volume ratio enables smaller circuit designs.
  • Improved Reliability: Stable performance and long lifespan contribute to higher system reliability.
  • Reduced Noise: Effective decoupling minimizes noise and voltage fluctuations.
  • Easy Assembly: Surface mount package simplifies assembly processes.
  • Environmentally Friendly: RoHS compliance ensures environmental compatibility.

Additional Details:

The TMCRE0J227MTRF is characterized by parameters such as capacitance value, voltage rating, tolerance, and operating temperature range. Datasheets provide detailed electrical characteristics, including equivalent series resistance (ESR) and leakage current. It is crucial to consult the datasheet for accurate specifications and application guidelines. Tantalum capacitors have a polarity and must be connected correctly in the circuit to avoid damage. Derating the voltage rating is recommended to improve reliability and extend the capacitor's lifespan. This component typically utilizes a molded case for environmental protection. Proper handling during assembly is important to prevent damage to the capacitor.

You May Also Be Interested in

Kemet
CAP TANT 100UF 10% 10V AXIAL
Need more? Email Us
Kemet
CAP TANT 47UF 20% 30V AXIAL
Need more? Email Us
Vishay
135D106X0100C6
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 22UF 10% 10V 1206
Lowest to $0.2329
AVX Corp/Kyocera Corp
WET TANT CAP
Need more? Email Us
Kemet
CAP TANT 4.7UF 10% 35V 2312
Lowest to $0.2329
Vishay
135D826X0125K6
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 10UF 10% 16V 1411
Lowest to $0.8150
AVX Corp/Kyocera Corp
CAP TANT 0.1UF 10% 20V 0805
Lowest to $0.1892

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess