EN
  • EN
  • DE

TLMG3100-GS18

Part No TLMG3100-GS18
Manufacturer Vishay
Catalog LED Indication - Discrete
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics
Family LED Indication - Discrete
Manufacturer Vishay
Win Source Part Number 217940-TLMG3100-GS18
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TLMG3100-GS18 CAD Model

Description

The TLMG3100-GS18 is a green LED manufactured by Vishay. It is a surface-mount device designed for indicator and backlighting applications. It offers a bright and reliable green light source with low power consumption.

Applications:

  • Indicator Lights: Used as indicator lights in electronic devices, appliances, and industrial equipment.
  • Backlighting: Employed for backlighting displays, keypads, and control panels.
  • Status Indicators: Used as status indicators for power, activity, or fault conditions.
  • Automotive Indicators: Suitable for automotive dashboard indicators and warning lights.
  • Medical Equipment: Used in medical devices for indication purposes.

Features:

  • High Brightness Green Light: Provides a bright and easily visible green light output.
  • Low Forward Voltage: Operates at a low forward voltage, minimizing power consumption.
  • Long Lifetime: Offers a long operational life, reducing maintenance costs.
  • Surface Mount Technology (SMT): Designed for automated assembly using surface mount technology.
  • Compact Package: Available in a small package size, suitable for space-constrained applications.

Benefits:

  • Clear Indication: Provides a clear and easily visible indication of status or activity.
  • Reduced Maintenance: Long lifetime minimizes the need for frequent replacement.
  • Energy Efficiency: Low forward voltage contributes to energy savings.
  • Easy Assembly: SMT design facilitates automated assembly, reducing manufacturing costs.
  • Versatile Application: Suitable for a wide range of indicator and display applications.

The TLMG3100-GS18 typically includes specifications such as luminous intensity (measured in millicandelas), forward voltage, wavelength (color), viewing angle, and operating temperature range. Consult the official Vishay datasheet for the precise specifications needed for your application.

You May Also Be Interested in

Rohm Semiconductor
LED YELLOW DIFFUSED 1608 SMD
Lowest to $0.0615
Citizen
Lowest to $0.3754
Visual Communications Company - VCC
LED RED CLEAR 0805 SMD
Need more? Email Us
Citizen
Lowest to $0.1640
Rohm Semiconductor
LED BLUE CLEAR T-1 3/4 T/H
Need more? Email Us
Citizen
Need more? Email Us
Citizen
Need more? Email Us
Citizen
Miniature Surface Mountable Chip LED
Need more? Email Us
Rohm Semiconductor
LED GREEN 1608 SMD
Lowest to $0.0714

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess