EN
  • EN
  • DE

SOMC16031K00GEJ

Part No SOMC16031K00GEJ
Manufacturer Vishay
Catalog Resistor Networks, Arrays
Description Res Thick Film NET 1K Ohm 2% 1.28W ±100ppm/°C ISOL Molded 16-Pin DIP Gull Wing SMD Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package DIP
Circuit Type Isolated
Depth 7.62 mm
Lead Free Lead Free
Length 11.18 mm
Max Operating Temperature 150 °C
Military Standard Not
Min Operating Temperature -55 °C
Number of Elements 8
Number of Pins 16
Number of Resistors 8
Number of Terminals 16
Power Dissipation 1.28 W
Power Per Element 160 mW
Power Rating 1.28 W
Radiation Hardening No
Resistance 1 kΩ
RoHS Compliant
Schedule B 8533210025, 8533210025
Temperature Coefficient 100 ppm/°C
Terminal Pitch 1.27 mm
Termination SMD/SMT
Tolerance 2 %
Working Voltage 50 V
Win Source Part Number 1123831-SOMC16031K00GEJ
Categories Resistor Networks,Arrays
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SOMC16031K00GEJ CAD Model

Description

The Vishay SOMC16031K00GEJ resistor network from Vishay is an excellent choice for a wide range of applications.

  • Resistance: 1 kΩ
  • Tolerance: 2%
  • Power Rating: 1.28 W
  • Power per Element: 160 mW
  • Elements: 8
  • Resistors: 8
  • Pins: 16
  • Terminal Pitch: 1.27 mm
  • Lead-Free: Yes
  • Depth: 7.62 mm
  • RoHS Compliant: Yes
  • Supply and Demand Status: Limited
  • Popularity: Medium

You May Also Be Interested in

Bourns Inc.
RES ARRAY 4 RES 4.7K OHM 1206
Lowest to $0.0290
Yageo
RES ARRAY 4 RES 1M OHM 1206
Lowest to $0.0090
Vishay
RES ARRAY 19 RES 10K OHM 20SSOP
Lowest to $2.2027
Rohm Semiconductor
RES ARRAY 4 RES 470 OHM 1206
Need more? Email Us
Yageo
RES ARRAY 4 RES 6.8 OHM 1206
Lowest to $0.0059
Yageo
RES ARRAY 4 RES 2.4K OHM 1206
Need more? Email Us
Yageo
RES ARRAY 4 RES 100 OHM 0804
Lowest to $0.0072
Yageo
RES ARRAY 4 RES 220K OHM 1206
Lowest to $0.0052
Yageo
RES ARRAY 4 RES 680K OHM 1206
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess