EN
  • EN
  • DE

SOMC1603-220G

Part No SOMC1603-220G
Manufacturer Vishay
Catalog Resistor Networks, Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Resistors
Family Resistor Networks,Arrays
Win Source Part Number 191879-SOMC1603-220G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SOMC1603-220G CAD Model

Description

The SOMC1603-220G is a thick film resistor network from Vishay, designed for surface mount applications. It offers precision and stability within a compact package. The '220G' designation indicates a resistance value of 22 Ω (Ohms) with a tolerance of ±2%.

Applications

  • Current sensing
  • Current limiting in LED circuits
  • Pull-up and pull-down resistors
  • Voltage dividers
  • Feedback resistors in operational amplifiers
  • Low-value shunt resistors

Features

  • Surface Mount Configuration: Optimized for automated assembly processes.
  • Thick Film Technology: Ensures stable and reliable performance characteristics.
  • Compact SOMC-16 Package: Maximizes board space utilization.
  • Resistance Value: 22 Ω (Ohms)
  • Tolerance: ±2%
  • Temperature Coefficient of Resistance (TCR): Typically ±100 ppm/°C

Benefits

  • Reduced PCB Footprint: The compact SOMC-16 package allows for higher component density.
  • Improved Circuit Accuracy: The ±2% tolerance ensures precise resistance values in critical circuit locations.
  • Enhanced Stability Over Temperature: Thick film construction provides stable resistance values across a wide temperature range.
  • Simplified Manufacturing: Surface mount design simplifies assembly and lowers production costs.
  • Long-Term Reliability: Vishay's commitment to quality ensures consistent and dependable performance.

Technical Specifications

The SOMC1603-220G resistor network comprises multiple resistors integrated within a single package. Each resistor has a resistance value of 22 Ω. The tolerance is ±2%, and the temperature coefficient of resistance (TCR) is typically ±100 ppm/°C. The operating temperature range is typically -55°C to +125°C. Power dissipation depends on configuration. This part conforms to RoHS standards.

You May Also Be Interested in

Panasonic
RES ARRAY 2 RES 330 OHM 0302
Need more? Email Us
Vishay
RES ARRAY 9 RES 1K OHM 10SIP
Need more? Email Us
Vishay
RES NETWORK 2 RES 1K OHM 1610
Need more? Email Us
Vishay
RES ARRAY 4 RES 100K OHM 8SOIC
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 47K OHM 8SIP
Lowest to $0.4366
Panasonic
RES ARRAY 4 RES 100 OHM 1206
Lowest to $0.0292
Panasonic
RES ARRAY 4 RES 22K OHM 1206
Lowest to $0.0276
Panasonic
RES ARRAY 4 RES 150 OHM 0502
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 47K OHM 8SIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess