The Vishay TransZorb series presents the SMBJ85CD-M3/H, a surface-mount DO-214AA (SMBJ) package TVS diode that can clamp up to 135V and has a peak pulse current of 4.46A.
- Suitable For: circuit protection
- Popularity: high popularity rating
- ECCN: EAR99 compliant
- Supply and Demand: balance
- Package: reel of 750 units
- Production Lead Time: estimated production lead time of 51 weeks
- Operating Temperature Range: maximum operating temperature range of -55°C to 150°C (TJ)
- Family Name: SMBJ85
- Applications: circuit protection applications, such as in automotive, computers and computer peripherals, communications and networking, consumer electronics, lighting, sensing and instrumentation, and industrial equipment