EN
  • EN
  • DE

SM5S33HE3/2D

Part No SM5S33HE3/2D
Manufacturer Vishay
Catalog TVS - Diodes
Description TVS DIODE 33VWM 59VC DO218AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 33V
Minimum Breakdown Voltage 36.7V
Max Clamping Voltage 59V
Peak Pulse Current(Ippm) 61A
Power Dissipation - Pd 3600W (3.6kW)
Applications Automotive
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DO-218AB
Win Source Part Number 1097068-SM5S33HE3/2D
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SM5S33HE3/2D CAD Model

Description

The SM5S33HE3/2D is a surface-mount transient voltage suppressor (TVS) diode from Vishay, designed for high-reliability protection of sensitive electronic equipment against voltage transients induced by lightning, inductive load switching, and electrostatic discharge (ESD). This device is particularly well-suited for protecting automotive electronics, industrial equipment, and telecommunication systems where robust surge protection is required.

Applications:

  • Automotive Electronics: Protecting ECUs, sensors, and communication buses from voltage transients.
  • Industrial Equipment: Surge protection for programmable logic controllers (PLCs), motor controls, and power supplies.
  • Telecommunications: Safeguarding communication lines and network interfaces.
  • Power Supplies: Protection of power supply inputs and outputs from transient overvoltage conditions.
  • Lighting Systems: Protecting LED drivers and lighting control systems from surges.

Features:

  • High Surge Capability: Withstands high peak pulse currents, ensuring robust protection.
  • Low Clamping Voltage: Limits the voltage across protected components to a safe level during surge events.
  • Fast Response Time: Quickly responds to transient events, preventing damage to protected circuitry.
  • Surface Mount Package: Facilitates automated assembly and reduces board space.
  • AEC-Q101 Qualified: Suitable for automotive applications, meeting stringent reliability requirements.

Benefits:

  • Enhanced System Reliability: Protects sensitive electronics, reducing downtime and maintenance costs.
  • Extended Product Lifespan: Minimizes the impact of voltage transients on electronic components, prolonging their operational life.
  • Reduced Warranty Claims: Decreases failures caused by surge events, lowering warranty expenses.
  • Simplified Design: Easy to integrate into existing designs with minimal changes to circuit layout.
  • Compliance with Automotive Standards: Meets the demanding requirements of automotive applications.

Additional Details:

The SM5S33HE3/2D has a reverse standoff voltage of 33V and is designed to handle high surge currents. The HE3 suffix indicates that the device is halogen-free and RoHS compliant. The /2D indicates the specific packaging and tape reel options. It offers excellent clamping characteristics, ensuring that the voltage seen by the protected components remains within safe limits during transient events. Its AEC-Q101 qualification assures its suitability for automotive environments, where reliability and performance under harsh conditions are critical. The device's rugged construction and high surge handling capability make it a reliable choice for safeguarding critical electronic equipment in demanding applications.

You May Also Be Interested in

MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess