EN
  • EN
  • DE

SI4470DY

Part No SI4470DY
Manufacturer Vishay
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1000609-SI4470DY
Categories OEM Parts( S )
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SI4470DY CAD Model

Description

The SI4470DY is a P-Channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Vishay Semiconductors. It is designed for load switching, power management, and high-efficiency DC-DC conversion applications. This MOSFET features a low on-resistance (RDS(on)) and fast switching speed, contributing to improved efficiency and performance.

Applications:

  • Load switching
  • Power management
  • DC-DC converters
  • Battery management systems
  • Portable devices

Features:

  • Low on-resistance (RDS(on)): Reduces power loss and improves efficiency.
  • Fast switching speed: Enables efficient operation at high frequencies.
  • Logic-level gate drive: Allows for direct drive from logic circuits.
  • TrenchFET power MOSFET technology: Provides high current density and efficiency.
  • RoHS compliant: Meets environmental regulations.

Benefits:

  • Improved efficiency in power conversion: Minimizes energy waste and reduces operating costs.
  • Enhanced reliability: Provides stable and dependable performance.
  • Reduced heat generation: Simplifies thermal management.
  • Compact design: Allows for integration into space-constrained applications.
  • Simplified gate drive circuitry: Reduces component count and system cost.

Specifications:

The SI4470DY has a drain-source voltage (VDS) rating of -30V and a continuous drain current (ID) rating of -8.8A. The on-resistance (RDS(on)) is typically 25 mΩ at VGS = -10V. The gate threshold voltage (VGS(th)) is typically -1.8V. The operating junction temperature range is typically from -55°C to +150°C. It is typically available in a SO-8 package, which provides good thermal dissipation.

This P-Channel MOSFET is a reliable and efficient component for various power electronics applications. Its low on-resistance and fast switching speed contribute to improved overall system performance, making it a valuable asset in modern electronic designs. The logic-level gate drive simplifies the design and reduces component count, making it an attractive option for various switching applications.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Bel Fuse Inc.
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess